EN
  • EN
  • DE

2N5550

Part No 2N5550
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description mplifier Transistors(NPN Silicon) | TRANS NPN 140V 0.6A TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 140V
Vce Saturation (Maximum) at Ib, Ic 250mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 60 at 10mA, 5V
Maximum Power 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N5550
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123976-2N5550
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5550 CAD Model

Description

The 2N5550 is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a reliable component for amplification and switching applications, making it well-suited for a wide range of electronic circuits.

Key Features:

  • Voltage Ratings: With a collector-emitter voltage (V<sub>CEO) of 160V, it can handle moderate power applications without breakdown.
  • Current Capacity: The 2N5550 can manage continuous collector currents up to 600 mA, allowing it to drive a fair amount of current in a circuit.
  • Power Dissipation: It has a power dissipation rating of 625 mW, ensuring it can dissipate the heat generated during operation effectively.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 100 MHz, this transistor is suitable for high-frequency applications.
  • TO-92 Package: Enclosed in a TO-92 package, the 2N5550 is easy to handle and integrate into a variety of electronic assemblies.

Applications:

The 2N5550 is commonly used in:

  • Audio amplifiers and pre-amps
  • Signal processing
  • Switching circuits
  • Voltage regulation modules
  • General-purpose amplification

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The 2N5550 is no exception, and it is designed to meet stringent requirements for reliability and performance. Whether you are developing a commercial product or working on a hobbyist project, the 2N5550 offers the consistency and longevity needed for your applications.

Environmental Considerations:

ON Semiconductor is dedicated to sustainable practices. The 2N5550, like many of their products, is designed with environmental friendliness in mind. It complies with various international standards for hazardous materials, ensuring that it is a responsible choice for electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,800+ $0.0321 $57.7800
4,370+ $0.0265 $115.8050
6,790+ $0.0256 $173.8240
9,350+ $0.0247 $230.9450
12,080+ $0.0239 $288.7120
16,130+ $0.0215 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 1800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess