EN
  • EN
  • DE

LU82551QM

Part No LU82551QM
Manufacturer Intel
Description Fast Ethernet Multifunction PCI/CardBus Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1209525-LU82551QM
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LU82551QM CAD Model

Description

The Intel LU82551QM is a highly integrated Gigabit Ethernet controller designed for embedded systems and networking applications. It provides a robust and reliable solution for high-speed data transfer over Ethernet networks.

Applications

  • Embedded Systems
  • Industrial Automation
  • Networking Devices (Routers, Switches)
  • Security Appliances
  • Test and Measurement Equipment

Features

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard for 1000BASE-T.
  • Integrated MAC and PHY: Combines the Media Access Controller (MAC) and Physical Layer (PHY) into a single chip for simplified design and reduced board space.
  • PCI/PCI-X Interface: Supports PCI and PCI-X bus interfaces for seamless integration with a wide range of host systems.
  • Advanced Power Management: Features power-saving modes to reduce power consumption in idle or low-activity states.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality, allowing remote system wake-up over the network.
  • TCP/IP Checksum Offload: Offloads TCP/IP checksum calculations from the host processor to improve performance.
  • Large Send Offload (LSO): Supports Large Send Offload to reduce CPU overhead for large data transmissions.
  • Interrupt Handling: Provides efficient interrupt handling mechanisms to minimize latency.
  • Quality of Service (QoS): Enables prioritization of network traffic for improved performance of critical applications.

Benefits

  • High-Speed Data Transfer: Gigabit Ethernet support enables rapid data transfer rates, enhancing network performance.
  • Simplified Design: Integrated MAC and PHY reduce design complexity and board space requirements.
  • Lower Power Consumption: Power management features minimize energy usage, extending battery life in portable devices.
  • Remote Management: Wake-on-LAN support allows remote system administration, reducing the need for on-site intervention.
  • Improved System Performance: TCP/IP checksum offload and Large Send Offload reduce CPU load, improving overall system performance.
  • Enhanced Network Reliability: Robust design and QoS support ensure reliable network operation.

Additional Details

The LU82551QM is typically packaged in a QFP (Quad Flat Package) or similar surface-mount package. It requires a 3.3V power supply and operates over a wide temperature range, making it suitable for industrial and embedded applications. Detailed specifications regarding power consumption, operating temperature, and interface signals can be found in the product datasheet.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess