EN
  • EN
  • DE

LXT9880HC

Part No LXT9880HC
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012697-LXT9880HC
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT9880HC CAD Model

Description

The LXT9880HC is a single-chip 10/100 Mbps Ethernet transceiver manufactured by Intel. It is designed to provide a cost-effective and high-performance solution for connecting devices to Ethernet networks. This transceiver supports both 10Base-T and 100Base-TX Ethernet standards.

Applications

  • Network Interface Cards (NICs): Used as the physical layer transceiver on Ethernet NICs.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity.
  • Routers and Switches: Employed in routers and switches for network connectivity.
  • Printers: Found in network-enabled printers for direct connection to the network.

Features

  • 10/100 Mbps Support: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Auto-Negotiation: Automatically negotiates the highest possible connection speed with the network.
  • MII Interface: Provides a Media Independent Interface (MII) for connecting to a MAC (Media Access Controller).
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • Diagnostic Features: Includes diagnostic features for troubleshooting network connectivity issues.
  • Full-Duplex Support: Supports full-duplex operation for increased network throughput.

Benefits

  • High Performance: Provides high-speed Ethernet connectivity.
  • Cost-Effective: Offers a cost-effective solution for Ethernet connectivity.
  • Easy Integration: Simplifies integration into various systems through the MII interface.
  • Low Power: Reduces power consumption, extending battery life in portable devices.
  • Reliable Operation: Ensures reliable network connectivity through auto-negotiation and diagnostic features.

Additional Details

The LXT9880HC operates on a 3.3V or 5V power supply and typically uses a standard RJ-45 connector for connection to the Ethernet network. It includes features such as loopback testing and LED indicators to help diagnose network problems. The transceiver translates digital signals from the MAC layer into analog signals suitable for transmission over Ethernet cables, and vice versa. Its widespread adoption contributed to the proliferation of Ethernet connectivity in various devices and applications. The 'HC' suffix often indicates a specific package type or revision of the chip.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess