The P80C31AH is a microcontroller manufactured by Intel. It belongs to the 8051 family of microcontrollers, which is widely recognized for its robust architecture and extensive use in embedded systems. The P80C31AH is a versatile component employed in a variety of control and automation applications.
Applications
- Industrial Control Systems
- Home Automation
- Robotics
- Instrumentation
- Process Control
- Embedded Systems
Features
- 8051 Core
- 128 Bytes of On-Chip RAM
- Two 16-Bit Timers/Counters
- Four 8-Bit I/O Ports
- Full Duplex UART
- Six Interrupt Sources
- 4 MHz to 16 MHz Clock Frequency
Benefits
- Provides efficient control and monitoring capabilities.
- Reduces external component count, simplifying system design.
- Enables serial communication with other devices.
- Offers flexible interrupt handling.
- Supports a wide range of applications due to its integrated features.
- Cost-effective solution for embedded control needs.
Additional Details
The P80C31AH operates with a clock frequency ranging from 4 MHz to 16 MHz. It includes 128 bytes of on-chip RAM for data storage. The two 16-bit timers/counters are used for timing and counting operations. The four 8-bit I/O ports provide a means for interfacing with external devices. The full-duplex UART enables serial communication. The six interrupt sources allow the microcontroller to respond to external events in real-time. This microcontroller requires external memory for program storage, as it does not have on-chip ROM or flash memory. The P80C31AH is a reliable and widely used solution for a variety of embedded control applications. Its flexible features and robust architecture make it a popular choice among embedded system designers. It's commonly used in applications where cost-effectiveness and ease of use are critical requirements. Additional features include bit-addressable memory and boolean processor.