Products specifications

RoHS Non-Compliant
Win Source Part Number 1216748-P8275-2
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8275-2 CAD Model

Description

The P8275-2 is a Programmable CRT Controller manufactured by Intel. This component is designed to interface a microprocessor to a CRT display, managing the display's timing and formatting. It plays a crucial role in generating the signals needed to control the display and present information on the screen.

Applications:

  • CRT Displays: Primary use is in systems employing CRT displays, such as older computer monitors and industrial displays.
  • Embedded Systems: Integrated into embedded systems that require a CRT display for user interface or data presentation.
  • Industrial Control Panels: Used in industrial control systems where a CRT display provides visual feedback to operators.
  • Test Equipment: Employed in test and measurement equipment to display results and data on a CRT screen.
  • Legacy Computer Systems: Found in older computer systems as the primary display controller.

Features:

  • Programmable Timing: Allows for programmable control of horizontal and vertical timing signals to match various CRT display characteristics.
  • Character Generation: Supports character generation, enabling the display of alphanumeric characters and symbols on the screen.
  • Attribute Control: Provides attribute control for features like blinking, highlighting, and reverse video.
  • Light Pen Support: Includes light pen support for interactive applications where the user can interact directly with the screen.
  • Microprocessor Interface: Designed with a microprocessor interface for easy communication and control from a host processor.

Benefits:

  • Flexible Display Control: Programmable timing allows for flexible adaptation to different CRT display types and resolutions.
  • Enhanced User Interface: Character generation and attribute control improve the clarity and effectiveness of the display.
  • Interactive Capabilities: Light pen support enables interactive applications, enhancing the user experience.
  • Simplified System Integration: Microprocessor interface simplifies integration into existing systems, reducing design complexity.

Additional Details:

The P8275-2 is typically available in a DIP (Dual In-line Package), facilitating straightforward mounting onto circuit boards. It is designed to operate within a specific voltage range, usually around 5V. The operating temperature range generally spans from 0°C to +70°C, making it suitable for a range of operating environments. This CRT controller provides the necessary functionality to manage and control CRT displays, delivering reliable performance in various applications.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
ECAD model for RT8420GSP(Z00)
Renesas Electronics America
Need more? Email Us
ECAD model for RJK0319JPB-01-J0
Hewlett Packard
Lowest to $3.6557
ECAD model for QLMP-J353#RR1
NDK
CRYSTAL 8.0000MHZ 18PF SMD / 8 MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX5032GA-8MHZ-EXS00A-CG07039
Siemens
Need more? Email Us
ECAD model for PSB21525HV2.1DHSCXTE
ABB Embedded Power
Rear Insulating Plate T6D/PV 4P 110
Need more? Email Us
ECAD model for RA8583802
Ricoh
Need more? Email Us
ECAD model for R1230D181B-TR-FA
Toshiba Semiconductor and Storage
PNP Transist Array -50V S-mini
Lowest to $0.2923
ECAD model for RN2408LXGF(T
Murata Electronics North America
Need more? Email Us
ECAD model for NFM40R11C223T1M0060T251

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention