EN
  • EN
  • DE

RT8420GSP(Z00)

Part No RT8420GSP(Z00)
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145413-RT8420GSP(Z00)
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8420GSP(Z00) CAD Model

Description

The RT8420GSP(Z00) is a high-efficiency, constant current LED driver from Richtek Technology. It is designed to drive LEDs with a regulated current, ensuring consistent brightness and long lifespan. This device integrates a PWM dimming function, offering a flexible solution for adjusting LED brightness levels. The RT8420GSP(Z00) is ideal for a variety of LED lighting applications.

Applications

  • LED backlight drivers for LCD panels
  • General LED lighting
  • Automotive lighting
  • Architectural lighting
  • Portable lighting devices

Features

  • Constant current LED driver
  • High efficiency
  • PWM dimming control
  • Open LED protection
  • Short LED protection
  • Over-temperature protection
  • Under-voltage lockout

Benefits

  • Consistent LED brightness
  • Extended LED lifespan
  • Smooth and flicker-free dimming
  • Enhanced system reliability
  • Reduced component count
  • Improved thermal performance
  • Protection against various fault conditions

Specifications

The RT8420GSP(Z00) is typically designed to operate over a wide input voltage range. The precise input and output voltage and current ratings are best verified via the datasheet for this specific part number. It also supports PWM dimming, allowing precise control over LED brightness. Its protection features, such as over-temperature protection (OTP) and short-circuit protection (SCP), enhance system reliability. The package is typically a small, thermally enhanced package like a SOP or similar to aid heat dissipation. The switching frequency is optimized for high efficiency and low EMI.

In summary, the Richtek RT8420GSP(Z00) is a versatile and reliable LED driver that provides constant current regulation, PWM dimming, and comprehensive protection features. It is ideal for a broad range of LED lighting applications where consistent brightness, long lifespan, and efficient operation are critical.

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NXP / Nexperia
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess