EN
  • EN
  • DE

PA28F400-B5B80

Part No PA28F400-B5B80
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 267432-PA28F400-B5B80
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA28F400-B5B80 CAD Model

Description

The PA28F400-B5B80 is a 4-Mbit (512KB) Flash memory device manufactured by Intel. The 'B5B' likely indicates a specific package type or configuration, and '80' denotes an access time of 80ns. It is a parallel flash memory typically used in embedded systems.

Applications

  • Embedded Systems: Commonly used for storing firmware, boot code, and configuration parameters in embedded systems.
  • Industrial Control Systems: Stores program code, calibration data, and operating parameters for industrial controllers and PLCs.
  • Networking Equipment: Used for storing network operating systems and configuration files in routers, switches, and other network devices.
  • Consumer Electronics: Employed in older consumer electronics devices like digital cameras and MP3 players.
  • Instrumentation: Utilized for storing calibration data and program code for test and measurement equipment.

Features

  • 4-Mbit Density: Provides 4,194,304 bits of non-volatile storage.
  • 80ns Access Time: Enables fast data retrieval.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors, minimizing erase time and improving memory management.
  • CMOS Technology: Offers low power consumption.
  • Byte-Wide Organization: Organized as 512K x 8 bits, allowing for byte-level access.
  • High Endurance: Designed to withstand a large number of program/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick execution of code and retrieval of data.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Erase Options: Sector erase architecture allows for efficient memory management.
  • Reliable Data Storage: High endurance ensures reliable data retention over time.

Additional Details

The PA28F400-B5B80 typically operates at a supply voltage of 5V. Programming requires a specific voltage and algorithm as outlined in the device datasheet. Key specifications to consult in the datasheet include read cycle time, write cycle time, erase cycle time, operating temperature range, and data retention characteristics. The datasheet also provides information on protection mechanisms to prevent accidental erasure or programming. ESD precautions should be observed when handling this device to avoid damage. The specific package type (indicated by 'B5B') will determine the pinout and soldering requirements. Consult the manufacturer's datasheet for detailed information.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,925 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess