EN
  • EN
  • DE

MAX3781UCM

Part No MAX3781UCM
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703393-MAX3781UCM
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3781UCM CAD Model

Description

Maxim Integrated's MAX3781UCM: A High-Performance Transimpedance Amplifier

The MAX3781UCM from Maxim Integrated is a state-of-the-art transimpedance amplifier (TIA) designed to offer exceptional performance in optical networking applications. This advanced component is engineered to provide high-speed signal amplification for optical receivers, making it an ideal choice for use in fiber optic communication systems such as Gigabit Ethernet, Fiber Channel, and other high-speed data transfer protocols.

At the heart of the MAX3781UCM is its ability to convert a small current generated by a photodiode into a voltage with high precision and linearity. This TIA features an impressive bandwidth that ensures minimal signal distortion, even at high data rates, which is critical for maintaining signal integrity in fast optical networks. The device is optimized for low noise operation, which is essential for maintaining a high signal-to-noise ratio and achieving reliable data transmission over long distances.

The MAX3781UCM comes in a compact 16-pin QFN package, making it suitable for space-constrained applications while providing robust performance. Its low power consumption is an added benefit, reducing the thermal footprint and enabling energy-efficient designs. The device operates over a wide range of temperatures, ensuring consistent performance in various environmental conditions.

Integration with other system components is seamless, thanks to the MAX3781UCM's compatibility with standard logic levels. The TIA also includes features such as an automatic gain control (AGC) circuit that adjusts the amplification level to optimize performance across different light levels. This adaptability makes it an excellent choice for systems that must perform reliably under varying operating conditions.

For engineers and designers working on high-speed optical communication systems, the MAX3781UCM transimpedance amplifier from Maxim Integrated is a compelling solution. It combines high bandwidth, low noise, and energy efficiency in a small form factor, providing the critical performance needed for today's demanding optical network applications.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated product datasheet for the MAX3781UCM.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3017 $60.9051
7+ $16.6579 $116.6053
11+ $16.1374 $177.5114
15+ $15.6168 $234.2520
20+ $15.0962 $301.9240
26+ $13.5345 $351.8970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess