EN
  • EN
  • DE

PA28F400BVT120

Part No PA28F400BVT120
Manufacturer Intel
Description 4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1235057-PA28F400BVT120
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA28F400BVT120 CAD Model

Description

The PA28F400BVT120 is a 4-Mbit (512 K x 8 or 256 K x 16) Flash Memory device manufactured by Intel. It is a high-performance, reliable non-volatile memory solution designed for embedded systems and other applications requiring persistent data storage. Its features include fast access times and low power consumption.

Applications

  • Embedded Systems: Used for storing firmware and data in embedded systems.
  • Industrial Control Systems: Provides reliable non-volatile memory for industrial control applications.
  • Networking Equipment: Stores boot code and configuration data in networking devices.
  • Automotive Electronics: Utilized in automotive electronics for storing calibration data and software.
  • Consumer Electronics: Found in consumer electronics devices like digital cameras and MP3 players for storing firmware and user data.

Features

  • High-Speed Read Access: Provides fast read access times for quick data retrieval.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Embedded Erase and Program Algorithms: Simplifies programming and erasure operations.
  • High Endurance: Offers a high number of erase/program cycles for long-term reliability.

Benefits

  • Reliable Data Storage: Provides reliable non-volatile memory for critical data storage.
  • Fast Performance: High-speed read access enables quick data retrieval.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Simplified Programming: Embedded algorithms simplify programming and erasure operations.
  • Long-Term Reliability: High endurance ensures long-term reliability in demanding applications.

Additional Details

The PA28F400BVT120 typically comes in a TSOP (Thin Small Outline Package) for space-saving surface mounting. The '120' in the part number often indicates a speed grade of 120ns access time. This flash memory supports both byte-wide (x8) and word-wide (x16) data access. It also features a voltage range typically between 2.7V and 3.6V. Refer to the official Intel datasheet for full specifications, application notes and specific recommendations related to circuit implementation, programming algorithms and safety. The datasheet includes detailed timing diagrams and electrical characteristics to ensure correct operation. Be careful regarding ESD (Electrostatic Discharge) when handling this type of component.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3573 $58.8584
20+ $6.0367 $120.7340
30+ $5.8482 $175.4460
41+ $5.6595 $232.0395
53+ $5.4708 $289.9524
71+ $4.9048 $348.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess