EN
  • EN
  • DE

PC28F064M29EWH

Part No PC28F064M29EWH
Manufacturer Intel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1330+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 733298-PC28F064M29EWH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F064M29EWH CAD Model

Description

The PC28F064M29EWH is a 64-Mbit (4M x 16) Parallel Flash Memory device manufactured by Intel. It is designed for embedded systems requiring non-volatile storage for code and data. This Flash memory offers fast read access times, low power consumption, and high endurance. It is often used to store program code and configuration data in embedded applications.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing configuration files and operating system images.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing program code and process parameters.
  • Automotive Systems: Found in automotive electronic control units (ECUs) for storing calibration data and software.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer devices for storing user data and system software.

Features:

  • 64-Megabit Capacity: Provides 64 Mbits of non-volatile storage.
  • Parallel Interface: Offers a parallel interface for fast data transfer.
  • Burst Mode: Supports burst mode for high-speed data access.
  • Sector Erase: Allows for erasing individual sectors for efficient memory management.
  • Hardware Reset: Features a hardware reset input for system reliability.
  • Boot Block: Includes a boot block for easy booting from the flash memory.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick retrieval of data for efficient system operation.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Reliable Operation: Offers stable and consistent performance over time.
  • Easy Integration: Simplifies system design with standard interface.

Additional Details:

The PC28F064M29EWH is available in a 56-Lead TSOP package. It operates on a 3.0V power supply. The device supports various advanced features such as program suspend and erase suspend. It is designed to meet stringent reliability requirements. The operating temperature range is -40°C to +85°C. The device is RoHS compliant. It offers a write buffer for improved programming performance. It is designed for low power consumption in standby mode. It has a typical page size of 512 bytes.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4774 $64.9548
5+ $26.6482 $133.2410
7+ $25.8154 $180.7078
10+ $24.9827 $249.8270
12+ $24.1499 $289.7988
17+ $21.6516 $368.0772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess