EN
  • EN
  • DE

R1304BTLSHBNR

Part No R1304BTLSHBNR
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Server System With 17.24 X 21.8 X 1.75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Rack
RoHS Compliant
Win Source Part Number 1089405-R1304BTLSHBNR
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1304BTLSHBNR CAD Model

Description

The Intel R1304BTLSHBNR is a server system designed for various business and data center applications. This is a complete server system that offers a balance of performance, efficiency, and scalability.

Applications:

  • Small to medium-sized business (SMB) servers
  • Web hosting
  • Database servers
  • Storage servers
  • Cloud computing infrastructure

Features:

  • Supports Intel Xeon E3-1200 v3/v4 series processors: Provides a range of processing power options to suit different workloads.
  • Up to 32GB DDR3 ECC UDIMM memory: Ensures data integrity and reliability for critical applications.
  • Four 3.5" hot-swap drive bays: Allows for easy storage expansion and maintenance.
  • Integrated Intel C224 chipset: Offers advanced features such as RAID support and Intel Active Management Technology (AMT).
  • Dual Gigabit Ethernet ports: Provides high-speed network connectivity with redundancy.
  • Redundant Power Supply Option: Increases server uptime and reliability.

Benefits:

  • Improved application performance: The powerful Intel Xeon processor and ample memory enable faster processing and response times.
  • Enhanced data protection: ECC memory and RAID support ensure data integrity and prevent data loss.
  • Increased uptime: Hot-swap drive bays and redundant power supply option minimize downtime and improve system availability.
  • Simplified management: Intel AMT enables remote management and troubleshooting, reducing IT costs.
  • Scalability: The system can be easily upgraded with additional memory and storage to meet growing business needs.

This server is designed to provide reliable performance and efficient operation. Its compact form factor and flexible configuration options make it a suitable choice for a variety of server applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess