The Intel RH80530 1200/256 SL63Z refers to a specific configuration of an Intel Pentium M processor. 'RH80530' indicates a mobile processor, '1200' represents a clock speed of 1.20 GHz (1200 MHz), '256' refers to 256 KB of L2 cache, and 'SL63Z' is the sSpec number that provides details about the processor's specific characteristics and manufacturing details.
Applications
- Laptop Computers: Primarily designed for use in laptop computers, balancing power efficiency and performance.
Features
- Pentium M Architecture: Built on the Pentium M microarchitecture, designed for mobile computing.
- 1.20 GHz Clock Speed: Offers a moderate level of performance for typical mobile tasks.
- 256 KB L2 Cache: Provides on-die cache to store frequently accessed data for faster retrieval.
- Low Power Consumption: Designed to minimize power usage, extending battery life.
- SL63Z sSpec Number: Provides precise details about voltage, thermal design power (TDP), and other specifications.
- Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage to conserve power.
Benefits
- Extended Battery Life: Low power consumption leads to longer battery life in laptops.
- Reduced Heat Output: Efficient design minimizes heat generation, improving system stability.
- Mobile Performance: Delivers adequate performance for common mobile tasks like web browsing and document editing.
Additional Details
The sSpec number (SL63Z) is crucial for identifying the precise voltage requirements, thermal design power (TDP), and other specific features of this processor. Using the SL63Z code to consult Intel's documentation or CPU databases provides complete and accurate information. This processor uses Socket 479. By optimizing power usage, Pentium M processors like this one significantly improved the usability of laptop computers.