The RH80536GE0252M SL86G is an Intel processor, part of the Pentium M family. It's a mobile processor designed for laptops and other portable computing devices, focusing on balancing performance with energy efficiency.
Applications:
- Laptops
- Notebooks
- Ultra-mobile PCs (UMPCs)
- Embedded systems (where low power consumption is critical)
Features:
- Pentium M Architecture
- Low Power Consumption
- Mobile Computing
- Integrated Memory Controller
- Enhanced SpeedStep Technology
Benefits:
- Extended battery life in portable devices
- Sufficient processing power for everyday tasks and productivity
- Reduced heat generation, leading to quieter operation and increased system reliability
- Optimized performance for mobile environments
Technical Specifications:
Based on the product name and the manufacturer, this processor belongs to the Intel Pentium M family, code-named Dothan. It has a 2MB L2 cache and operates on a 400 MHz front-side bus (FSB). The SL86G sSpec number identifies the precise model and its specifications. The processor is designed for Socket 479.
This processor is particularly well-suited for laptops and notebooks that require a balance between processing capability and energy efficiency. The Enhanced SpeedStep Technology dynamically adjusts the processor's clock speed and voltage to minimize power consumption when the system is idle or under low load. The lower power consumption also translates to less heat, allowing for quieter fan operation and a more comfortable user experience. While not a cutting-edge processor by today's standards, it provided a significant advantage in mobile computing when it was released.
The integrated memory controller improves memory access times, contributing to overall system responsiveness. The RH80536GE0252M SL86G represents a generation of Intel mobile processors designed to bring desktop-level performance to portable devices while maintaining excellent battery life.