Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953544-SLBLX
Series *
Ultra Librarian 3D Model Ultra Librarian SLBLX CAD Model

Description

The Intel SLBLX, also known as the Intel Xeon E5-2660, is a server processor designed for a wide range of server and workstation applications. Belonging to the Sandy Bridge-EP family, it offers a solid combination of performance, power efficiency, and reliability, making it suitable for various workloads.

Applications:

  • General-purpose servers: Suited for a range of server tasks, including file serving, print serving, and application hosting.
  • Virtualization: Supports virtualization platforms, enabling efficient resource allocation and management.
  • Database servers: Can handle moderate database workloads with reasonable performance.
  • Workstations: Suitable for professional applications such as CAD, software development, and content creation.
  • Cloud computing: Provides processing power for cloud-based services and applications.

Features:

  • Eight cores and sixteen threads: Enables parallel processing and efficient multitasking.
  • 2.2 GHz base frequency: Provides a reliable baseline for everyday computing tasks.
  • 3.0 GHz Turbo Boost frequency: Dynamically increases clock speed when needed for demanding workloads.
  • 20 MB Intel Smart Cache: Reduces latency and improves data access speeds.
  • Intel Turbo Boost Technology: Automatically increases clock speed when thermal headroom allows.
  • Intel Hyper-Threading Technology: Allows each physical core to handle two threads simultaneously.
  • Integrated PCI Express 3.0 controller: Supports high-bandwidth connectivity for graphics cards and other peripherals.
  • DDR3 memory support: Enables fast and efficient memory access.

Benefits:

  • Improved performance: Offers a significant performance boost compared to previous-generation processors.
  • Enhanced multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased energy efficiency: Consumes less power than older processors, reducing operating costs.
  • Virtualization support: Simplifies the deployment and management of virtual machines.
  • Reliability: Designed for continuous operation in demanding environments.

Additional Details:

The Intel Xeon E5-2660 has a thermal design power (TDP) of 95W and supports a maximum memory capacity of 384 GB of DDR3-1600 memory. It utilizes the LGA 2011 socket and is compatible with motherboards based on the Intel C600 series chipset. It supports Intel Virtualization Technology (VT-x) and Intel VT-d, enabling enhanced virtualization capabilities. The processor also supports Intel Advanced Vector Extensions (AVX), which improve performance in floating-point intensive applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
ECAD model for SCIMX258CVM4A
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $118.3207
ECAD model for MIMX8QX5AVLFZAC
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
ECAD model for X2000
NXP / Nexperia
IC MPU I.MX6DL 1GHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Lowest to $81.4924
ECAD model for MCIMX6U6AVM10AC
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
ECAD model for MCIMX6V2CVM08AB
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 621-FCPBGA (21x21)
Need more? Email Us
ECAD model for LS1043ASN7PQB
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $31.6117
ECAD model for MCIMX27LMOP4AR2
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $44.6565
ECAD model for MCIMX6S5EVM10ADR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention