Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953904-SR0D6
Series *
Ultra Librarian 3D Model Ultra Librarian SR0D6 CAD Model

Description

The Intel SR0D6 is a Spec Code used by Intel to identify a specific version or stepping of one of their processors. These codes are critical for accurately determining the processor's characteristics, including its power consumption, features, and compatibility with various motherboards. While the SR0D6 code itself doesn't immediately reveal all the details, it serves as a precise identifier when used with Intel's official documentation or CPU databases. Research indicates the SR0D6 corresponds to the Intel Core i7-2600 processor.

Applications:

  • High-End Desktop PCs: The Core i7-2600 (SR0D6) is a popular choice for high-performance desktop computers used for gaming, content creation, and other demanding tasks.
  • Professional Workstations: Its processing power and hyper-threading capabilities make it suitable for professional applications such as video editing, 3D modeling, and software development.
  • Home Servers: The i7-2600 can serve as the heart of a powerful home server for tasks like media streaming, file storage, and running virtual machines.

Features:

  • Quad-Core with Hyper-Threading: Provides eight virtual cores for improved multitasking and performance in multi-threaded applications.
  • 3.4 GHz Base Clock Speed: Offers a strong base clock speed for responsive performance.
  • Turbo Boost Technology: Dynamically increases the clock speed up to 3.8 GHz under load.
  • 8MB Intel Smart Cache: Provides fast access to frequently used data.
  • Integrated Graphics: Includes Intel HD Graphics 2000 for basic display output.

Benefits:

  • Exceptional Multitasking: Hyper-threading allows the processor to handle multiple tasks simultaneously with increased efficiency.
  • Improved Performance in Demanding Applications: Accelerates video editing, rendering, and other resource-intensive tasks.
  • Responsive Gaming Experience: Delivers smooth gameplay and high frame rates in a wide range of games.
  • Enhanced Productivity: Improves overall system responsiveness and productivity in various applications.

Technical Specifications: The Intel Core i7-2600 (SR0D6) is based on the Sandy Bridge microarchitecture. It features a 3.4 GHz base clock speed, a 3.8 GHz Turbo Boost speed, 8MB of Intel Smart Cache, and Intel HD Graphics 2000. It has a TDP (Thermal Design Power) of 95W and uses the LGA 1155 socket. Supports DDR3 memory.

You May Also Be Interested in

Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention