EN
  • EN
  • DE

TB28F400B5B80

Part No TB28F400B5B80
Manufacturer Intel
Catalog Electronic Wholesale
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1264246-TB28F400B5B80
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB28F400B5B80 CAD Model

Description

The TB28F400B5B80 is a 4-Mbit (512K x 8) Flash Memory device manufactured by Intel. It's designed for high-performance, low-power applications requiring non-volatile storage. This flash memory offers fast read access times and efficient programming, making it suitable for a variety of embedded systems.

Applications:

  • Embedded Systems: Storing boot code, operating systems, and application code in embedded systems.
  • Networking Equipment: Configuration data and firmware storage in routers, switches, and other networking devices.
  • Industrial Control Systems: Storing program code and data in industrial control and automation equipment.
  • Consumer Electronics: Firmware storage in devices like digital cameras, MP3 players, and set-top boxes.
  • Automotive Applications: Storing calibration data, engine control software, and other critical data in automotive systems.

Features:

  • 4-Mbit (512K x 8) Organization: Provides ample storage for embedded applications.
  • 5V Supply Voltage: Operates on a single 5V power supply for ease of integration.
  • Fast Read Access Time: Enables quick retrieval of stored data, enhancing system performance.
  • Sector Erase: Allows for selective erasing of memory blocks, improving programming efficiency.
  • Program Suspend/Resume: Enables interruption and resumption of programming operations for real-time applications.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • CMOS Technology: Provides high performance and low power consumption.
  • Top Boot Block: Provides a secure location for boot code.

Benefits:

  • High Performance: Fast read access times and efficient programming contribute to improved system performance.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Flexible Erase Options: Sector erase capability allows for efficient memory management.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Reliable Operation: Designed for robust performance in demanding environments.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage needs.

Technical Specifications:

The TB28F400B5B80 operates on a 5V power supply and features a fast read access time. It supports sector erase and program suspend/resume operations. The device is manufactured using CMOS technology for high performance and low power consumption. The top boot block provides a secure location for boot code. It is available in various package options to suit different application requirements.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess