EN
  • EN
  • DE

U2500

Part No U2500
Manufacturer Intel
Catalog Electronic Wholesale
Description Intel Core Duo Processor and Intel Core Solo Processor on 65 nm Process
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1275283-U2500
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2500 CAD Model

Description

The Intel U2500 is a mobile processor, likely part of a previous generation of Intel's ultra-low voltage CPU offerings. Information on this specific model is limited, suggesting it is either an older product or a custom-built variant. Based on its naming convention, it was likely designed for use in thin and light laptops and other portable devices where power efficiency is a primary concern.

Applications

  • Ultraportable laptops: Designed for use in laptops prioritizing battery life and portability over raw performance.
  • 2-in-1 devices: Suitable for convertible laptops and tablets that require a balance of performance and power efficiency.
  • Fanless systems: Due to its low power consumption, it could be used in systems designed to operate silently without active cooling.
  • Embedded systems: Potentially utilized in specific embedded applications where low power and moderate processing capabilities are needed.

Features

  • Ultra-low voltage design: Optimized for minimal power consumption to extend battery life.
  • Integrated graphics: Includes an integrated Intel graphics processing unit (GPU) for basic display capabilities.
  • Multi-core architecture: Likely features multiple processing cores to enhance performance in multi-threaded applications.
  • Intel Turbo Boost Technology (potentially): May include Turbo Boost, allowing the processor to dynamically increase its clock speed when needed.
  • Integrated memory controller: Provides a direct interface between the processor and system memory.

Benefits

  • Extended battery life: Low power consumption translates to longer runtimes on battery power.
  • Improved portability: Enables the design of smaller and lighter devices.
  • Sufficient performance for everyday tasks: Capable of handling tasks such as web browsing, document editing, and media playback.
  • Reduced thermal output: Generates less heat, allowing for simpler cooling solutions.
  • Cost-effective solution: Offers a balance of performance and power efficiency at a competitive price point.

Additional Details

Given the age of this processor, detailed specifications are scarce. However, it likely features two or four cores, a base clock speed around 1.0-2.0 GHz, and a TDP (Thermal Design Power) of 15W or less. The integrated graphics would be suitable for basic tasks but not demanding gaming or professional graphics applications. The specific chipset compatibility and memory support would depend on the generation of Intel processors to which the U2500 belongs. To get exact specifications refer to archived datasheets if available.

While the Intel U2500 may not be a cutting-edge processor by today's standards, it likely provided a good balance of performance and power efficiency for ultraportable devices in its time. Its low power consumption and integrated features made it a suitable choice for applications where battery life and portability were paramount.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess