EN
  • EN
  • DE

WGI218V S LK3D

Part No WGI218V S LK3D
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842272-WGI218V S LK3D
Ultra Librarian 3D Model Ultra Librarian WGI218V S LK3D CAD Model

Description

The Intel WGI218V S LK3D is a Gigabit Ethernet PHY transceiver designed for desktop and mobile platforms. This PHY provides a single-port 10/100/1000 Mbps Ethernet connection, offering reliable and high-speed network connectivity. The WGI218V is typically integrated into the motherboard and connects to the Ethernet controller to provide the physical layer interface to the network.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Motherboards
  • Embedded Systems
  • Industrial PCs

Features:

  • Single-Port Gigabit Ethernet PHY: Provides a high-speed 10/100/1000 Mbps Ethernet physical layer interface.
  • IEEE 802.3 Compliant: Adheres to the IEEE 802.3 Ethernet standard for interoperability.
  • Energy Efficient Ethernet (EEE): Supports IEEE 802.3az for reduced power consumption during periods of low network activity.
  • Wake-on-LAN (WoL) Support: Allows remote wake-up of the system over the network.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode.
  • Cable Diagnostics: Provides cable diagnostic capabilities to detect and troubleshoot network connectivity issues.
  • Low Power Consumption: Designed for low power consumption to extend battery life in mobile applications.

Benefits:

  • High-Speed Network Connectivity: Provides a Gigabit Ethernet connection for fast and reliable network communication.
  • Reduced Power Consumption: Energy-efficient design minimizes power consumption, making it suitable for mobile applications.
  • Remote Wake-Up Capability: Wake-on-LAN (WoL) support allows remote wake-up of the system, improving manageability.
  • Simplified System Integration: The PHY integrates easily into existing motherboard designs.
  • Cost-Effective Solution: Provides a high-performance Ethernet solution at a competitive price.
  • Compliance with Industry Standards: Ensures compatibility with a wide range of network devices and protocols.
  • Robust Cable Diagnostics: Helps troubleshoot and resolve network connectivity issues.

Additional Details:

The Intel WGI218V S LK3D supports a variety of operating systems, including Windows and Linux. It features advanced power management capabilities to minimize power consumption during periods of low network activity. The PHY is designed to meet stringent regulatory requirements and is suitable for use in a wide range of networking applications. The small form factor and surface-mount packaging make it easy to integrate into existing designs.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess