EN
  • EN
  • DE

YW80C188XL25

Part No YW80C188XL25
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842932-YW80C188XL25
Ultra Librarian 3D Model Ultra Librarian YW80C188XL25 CAD Model

Description

The Intel YW80C188XL25 is a member of Intel's embedded processor family. It's a high-integration 16-bit microprocessor, designed to provide a cost-effective solution for embedded applications. Built on a low-power process, this processor is tailored for use in devices where energy efficiency and compact design are critical.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Medical Devices: Employed in portable medical instruments due to its low power consumption.
  • Networking Equipment: Found in routers, switches, and other network infrastructure components.
  • Point-of-Sale (POS) Systems: Integrated into cash registers and other retail terminals.
  • Automotive Systems: Used in various automotive control units.

Features

  • 16-bit Architecture: Provides sufficient processing power for a wide range of embedded applications.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • Integrated Peripherals: Includes features like DMA controllers, timers, and interrupt controllers, reducing the need for external components.
  • Compact Design: Allows for integration into small form factor devices.
  • 25 MHz Clock Speed: Provides a balance between performance and power consumption.

Benefits

  • Reduced System Cost: Integrated peripherals minimize the number of external components required.
  • Extended Battery Life: Low power consumption enables longer operation in battery-powered devices.
  • Smaller Form Factor: Compact design allows for integration into space-constrained applications.
  • Improved System Reliability: Reduced component count enhances overall system reliability.
  • Faster Time-to-Market: Integrated features and easy integration simplify development and reduce time-to-market.

Technical Specifications

The Intel YW80C188XL25 operates at a clock speed of 25 MHz. It features an 8-bit external data bus, which allows for cost-effective interface to memory and peripherals. The processor incorporates power management features, including idle and power-down modes, to minimize power consumption during inactive periods. Its operating voltage is typically 5V.

The device supports various memory interfaces, enabling compatibility with a range of memory types including SRAM and flash memory. It has a robust interrupt handling mechanism to efficiently manage real-time events. The integration of DMA controllers allows for high-speed data transfer between memory and peripherals without CPU intervention, further enhancing performance.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess