EN
  • EN
  • DE

30BQ060NTRPBF

Part No 30BQ060NTRPBF
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815536-30BQ060NTRPBF
Ultra Librarian 3D Model Ultra Librarian 30BQ060NTRPBF CAD Model

Description

The 30BQ060NTRPBF is a Schottky Barrier Rectifier from International Rectifier (now Infineon Technologies). It is designed for high-frequency rectification and freewheeling applications. This rectifier features a low forward voltage drop and fast switching speed, making it suitable for demanding power applications.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC to DC.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive circuits to protect switching devices from voltage spikes.
  • Reverse Polarity Protection: Used for reverse polarity protection in various electronic circuits.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications.
  • Solar Inverters: Used in solar inverters for converting DC power from solar panels to AC power.

Features

  • Schottky Barrier Rectifier: Utilizes Schottky barrier technology for low forward voltage drop and fast switching.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop (VF) for reduced power losses.
  • Fast Switching Speed: Provides fast switching speeds for efficient operation in high-frequency circuits.
  • High Surge Current Capability: Features a high surge current capability (IFSM).
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Increased Efficiency: Low forward voltage drop minimizes power losses, increasing overall efficiency.
  • Reduced Heat Dissipation: Low power losses result in reduced heat dissipation.
  • Enhanced Performance: Fast switching speeds enable high-frequency operation.
  • Reliable Protection: High surge current capability provides reliable protection against transient events.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly operation.

Additional Details

The 30BQ060NTRPBF is typically supplied in a D-PAK (TO-252) package. Its specifications include a maximum reverse voltage (VRRM), forward current (IF), and surge current (IFSM). Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess