EN
  • EN
  • DE

AUIRF540ZSTRR

Part No AUIRF540ZSTRR
Manufacturer International Rectifier
Catalog END - OF - LIFE
Description HEXFET® Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1149799-AUIRF540ZSTRR
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRF540ZSTRR CAD Model

Description

The AUIRF540ZSTRR is a through-hole N-channel MOSFET from International Rectifier, designed for high-current, high-speed switching applications. This MOSFET is known for its low on-resistance and gate charge, contributing to efficient power conversion and reduced switching losses.

Applications

  • DC-DC converters: Used in various DC-DC conversion circuits to efficiently step up or step down voltage levels.
  • Motor control: Employed in motor control circuits for applications requiring precise speed and torque control.
  • Power supplies: Found in switched-mode power supplies (SMPS) for computers, servers, and other electronic devices.
  • Uninterruptible power supplies (UPS): Integrated into UPS systems to provide backup power during power outages.
  • Inverters: Utilized in inverters to convert DC power to AC power for applications like solar power systems and portable generators.

Features

  • N-Channel MOSFET: Offers efficient switching characteristics for power applications.
  • Through-Hole Package: Facilitates easy mounting and soldering on PCBs.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Current Capability: Handles substantial current flow, suitable for high-power applications.
  • Fast Switching Speed: Enables quick transitions between on and off states, reducing switching losses.

Benefits

  • Increased Efficiency: Low on-resistance and gate charge contribute to higher power conversion efficiency.
  • Reduced Power Losses: Minimizes heat generation, improving system reliability and lifespan.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Enhanced System Reliability: Rugged design and high current capability ensure reliable performance in demanding applications.
  • Simplified Design: Easy to integrate into existing circuits due to its standard through-hole package.

Additional Details

The AUIRF540ZSTRR features a drain-source voltage (Vds) of 100V and a continuous drain current (Id) of 33A. Its low gate charge (Qg) of 28nC ensures fast switching speeds. The device is RoHS compliant, ensuring environmental friendliness. It operates within a temperature range of -55°C to +175°C.

This MOSFET is commonly used in applications requiring efficient power switching and is a popular choice for designers seeking a reliable and high-performance solution. Its robust characteristics and ease of use make it suitable for a wide range of power electronics applications. The AUIRF540ZSTRR is packaged in a TO-220AB package.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess