EN
  • EN
  • DE

IR2308

Part No IR2308
Manufacturer International Rectifier
Description HALF-BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186684-IR2308
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR2308 CAD Model

Description

The IR2308 is a high-voltage, high-speed power MOSFET and IGBT driver from International Rectifier (now Infineon Technologies). It is designed for driving three-phase motors and other high-power applications, providing efficient and reliable gate drive signals.

Applications:

  • Three-Phase Motor Drives: Used in variable frequency drives (VFDs) for controlling AC motors in industrial automation, HVAC systems, and electric vehicles.
  • Power Inverters: Employed in inverters for converting DC power to AC power in solar power systems, uninterruptible power supplies (UPS), and other applications.
  • Welding Machines: Used in welding equipment to drive the power MOSFETs or IGBTs that control the welding current.
  • Induction Heating: Implemented in induction heating systems for driving the power devices that generate the high-frequency magnetic field.
  • Power Amplifiers: Utilized in high-power audio amplifiers and RF amplifiers.

Features:

  • High-Voltage Capability: Supports high-voltage operation, typically up to 600V or more.
  • High-Speed Switching: Provides fast switching speeds for efficient power conversion.
  • Integrated Bootstrap Diode: Includes an integrated bootstrap diode for high-side gate drive.
  • Under-Voltage Lockout (UVLO): Protects the power devices from damage due to insufficient gate drive voltage.
  • Over-Current Protection (OCP): May include over-current protection features to protect the power devices from overloads.
  • Shoot-Through Protection: Prevents simultaneous conduction of high-side and low-side MOSFETs, avoiding short circuits.
  • CMOS/LSTTL Compatible Input Logic: Compatible with standard CMOS and LSTTL logic levels.

Benefits:

  • Efficient Power Conversion: Fast switching speeds and optimized gate drive signals improve power conversion efficiency.
  • Robust Protection Features: Built-in protection features ensure reliable operation and prevent damage to the power devices.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Improved System Performance: High-performance gate drive signals contribute to improved system performance.
  • Reduced System Cost: Integrated features and efficient operation can reduce overall system cost.

Technical Specifications: The IR2308 typically operates with a supply voltage of 10V to 20V and can drive MOSFETs or IGBTs with gate charges up to several hundred nanocoulombs. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.6012 $133.6012
2+ $129.2919 $258.5838
3+ $124.9814 $374.9442
4+ $112.0523 $448.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,703 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess