EN
  • EN
  • DE

IRF1010E

Part No IRF1010E
Manufacturer International Rectifier
Description Power MOSFET(Vdss=60V,Rds(on)=12mohm,Id=84A⑦
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186864-IRF1010E
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian IRF1010E CAD Model

Description

The IRF1010E is an N-channel power MOSFET designed for high-current, high-speed switching applications. This device features a low on-state resistance (RDS(on)), enabling efficient power conversion and reduced heat dissipation. Its robust design makes it suitable for demanding applications.

Applications

  • DC-DC converters
  • Motor control
  • Power inverters
  • Solid-state relays
  • High-side load switches
  • Uninterruptible Power Supplies (UPS)

Features

  • Low RDS(on) for reduced conduction losses
  • High current capability
  • Fast switching speed
  • Avalanche rated
  • Simple drive requirements
  • Lead-free package

Benefits

  • Increased power conversion efficiency.
  • Reduced heat sink requirements.
  • Improved system performance due to faster switching.
  • Enhanced reliability and robustness.
  • Simplified gate drive circuitry.

Additional Details

The IRF1010E is available in a through-hole package. Proper gate drive circuitry is essential to achieve optimal performance. The device is characterized by its drain-source breakdown voltage, gate threshold voltage, and on-state resistance. Careful consideration of thermal management is crucial to prevent overheating. Refer to the manufacturer's datasheet for complete specifications, application notes, and thermal considerations. The MOSFET's avalanche rating ensures its ability to withstand transient voltage spikes.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5423 $51.5185
200+ $0.5080 $101.6000
310+ $0.4909 $152.1790
440+ $0.4565 $200.8600
570+ $0.4394 $250.4580
715+ $0.4222 $301.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,973 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess