The IRF1404 is a power MOSFET from International Rectifier (now Infineon Technologies) designed for high-current, high-speed switching applications. This N-channel MOSFET features a low on-resistance and high avalanche energy, making it suitable for a wide range of power conversion and motor control applications.
Applications:
- DC-DC converters
- Motor control
- Inverters
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- Solid-state relays
Features:
- N-channel MOSFET
- Low on-resistance (RDS(on) = 0.004 ohms typical)
- High avalanche energy
- Fast switching speed
- Repetitive avalanche rated
- Lead-free
- RoHS compliant
Benefits:
- High efficiency: Low on-resistance minimizes conduction losses, resulting in high efficiency and reduced heat dissipation.
- High power density: High current and voltage ratings enable high power density in a small package.
- Robust performance: High avalanche energy and repetitive avalanche rating ensure robust performance in demanding applications.
- Fast switching: Fast switching speed minimizes switching losses and improves overall system efficiency.
- Environmentally friendly: Lead-free and RoHS compliant.
Technical Specifications:
The IRF1404 is an N-channel MOSFET with a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of 162A. The on-resistance (RDS(on)) is typically 0.004 ohms at VGS = 10V. The gate threshold voltage (VGS(th)) is typically 2V. The total gate charge (Qg) is typically 110 nC. It's packaged in a TO-220 package. Refer to the Infineon Technologies datasheet for precise specifications and application information.