EN
  • EN
  • DE
  • IT

SMV1130-001LF

Part No SMV1130-001LF
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1207+
Reference case SOT-23
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 741874-SMV1130-001LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMV1130-001LF CAD Model

Description

The SMV1130-001LF is a Skyworks Solutions varactor diode. Varactor diodes are voltage-variable capacitors used in various RF and microwave circuits for tuning, frequency multiplication, and other applications where voltage-controlled capacitance is required.

Applications

  • Voltage-controlled oscillators (VCOs)
  • Tunable filters
  • Phase shifters
  • Frequency multipliers
  • Matching networks
  • Wireless communication systems

Features

  • High tuning ratio
  • Low series resistance
  • High Q-factor
  • Small package size
  • RoHS compliant
  • Surface mountable

Benefits

  • Wide tuning range in RF circuits.
  • Efficient performance due to low series resistance.
  • Improved signal quality due to high Q-factor.
  • Compact design suitable for small devices.
  • Precise control of frequency or phase.

Technical Specifications

The SMV1130-001LF exhibits a capacitance that varies with the applied reverse voltage. The tuning ratio (the ratio of capacitance at a low voltage to the capacitance at a high voltage) is typically high, allowing for a wide tuning range. The series resistance is low, minimizing losses in the circuit. The Q-factor is high, indicating a low dissipation of energy. It is available in a small surface mount package. The specific capacitance range, tuning ratio, and Q-factor can be found in the product datasheet. It is designed for use in RF circuits operating up to several GHz.

The SMV1130-001LF varactor diode is a key component in many tunable RF and microwave systems, providing a reliable and efficient means of voltage-controlled capacitance.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7207 $64.8630
220+ $0.5915 $130.1300
340+ $0.5730 $194.8200
470+ $0.5544 $260.5680
605+ $0.5360 $324.2800
810+ $0.4805 $389.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,011 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess