EN
  • EN
  • DE

IRF3205S

Part No IRF3205S
Manufacturer International Rectifier
Description Power MOSFET(Vdss=55V, Rds(on)=8.0mohm, Id=110A⑤)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186955-IRF3205S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF3205S CAD Model

Description

The IRF3205S is a power MOSFET from International Rectifier (now Infineon Technologies). It is an N-channel MOSFET designed for high-current, high-efficiency switching applications. A key feature of the IRF3205S is its low on-resistance (RDS(on)), which reduces power losses and improves overall efficiency, making it suitable for various power management and motor control applications.

Applications

  • DC-DC Converters: Used in voltage regulators and power supplies to provide efficient voltage conversion.
  • Motor Control: Driving motors in applications such as robotics, electric vehicles, and industrial automation.
  • Power Inverters: Converting DC power to AC power in solar inverters, UPS systems, and other applications.
  • Solid State Relays: Replacing mechanical relays in switching applications, offering faster switching speeds and longer lifespans.
  • High-Side Switches: Controlling power to various loads in automotive and industrial applications.

Features

  • N-Channel MOSFET: Offers efficient switching and amplification capabilities.
  • Low RDS(on): Minimizes conduction losses, improving efficiency and reducing heat generation.
  • High Current Capability: Handles significant current levels, suitable for demanding applications.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses and improving performance.
  • Avalanche Rated: Withstands high avalanche energy, enhancing reliability in inductive load applications.
  • Surface Mount Package (SMD): Allows for automated assembly and compact designs.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power losses, increasing overall system efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, enabling smaller heat sinks and more compact designs.
  • Faster Switching: Reduces switching losses and improves the dynamic response of the circuit.
  • Enhanced Reliability: Avalanche rating ensures robustness in inductive load applications.
  • Simplified Assembly: Surface mount package facilitates automated assembly, reducing manufacturing costs.

The IRF3205S is designed for ease of use and robust performance. Key specifications to consider include the gate threshold voltage, RDS(on) value, and maximum drain current, which determine its suitability for a specific application. It also features a surface mount package to simplify board assembly. Further details on electrical characteristics and thermal specifications can be found in the International Rectifier datasheet for the IRF3205S.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3098 $51.1170
395+ $0.2542 $100.4090
610+ $0.2462 $150.1820
840+ $0.2383 $200.1720
1,090+ $0.2304 $251.1360
1,455+ $0.2065 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess