EN
  • EN
  • DE

IRF540NS

Part No IRF540NS
Manufacturer International Rectifier
Description Power MOSFET(Vdss=100V, Rds(on)=44mohm, Id=33A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187057-IRF540NS
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF540NS CAD Model

Description

The IRF540NS is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier (now Infineon Technologies). This N-channel MOSFET is designed for high-speed switching applications and offers excellent performance in terms of on-resistance and gate charge. It is commonly used in a wide range of power electronics applications.

Applications

  • Switching Power Supplies: Used as a switching element in DC-DC converters and AC-DC power supplies.
  • Motor Control: Employed in PWM (Pulse Width Modulation) motor control circuits for controlling the speed and torque of DC motors.
  • Inverters: Found in inverters for converting DC power to AC power.
  • DC-DC Converters: Used in various DC-DC converter topologies for voltage regulation.
  • Lighting Control: Applied in LED lighting drivers and dimming circuits.

Features

  • N-Channel MOSFET: Enhances current flow control capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • High Speed Switching: Fast switching speed enables efficient operation at high frequencies.
  • Avalanche Rated: Can withstand avalanche conditions, providing added protection.
  • Lead-Free Package: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Fast Switching: Enables efficient operation at higher frequencies, reducing component size and cost.
  • Robust Performance: Avalanche rating provides added protection against voltage transients.
  • Simplified Design: Easy to implement in various power electronic circuits.
  • Environmentally Friendly: Lead-free package minimizes environmental impact.

Additional Details

The IRF540NS has specific voltage and current ratings. Refer to the Infineon Technologies datasheet for detailed specifications, including gate charge, drain-source voltage, and continuous drain current. Proper heatsinking is often required to manage the power dissipation in high-current applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6653 $53.2240
165+ $0.6232 $102.8280
250+ $0.6022 $150.5500
360+ $0.5600 $201.6000
465+ $0.5390 $250.6350
580+ $0.5179 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess