EN
  • EN
  • DE

IRF640N

Part No IRF640N
Manufacturer International Rectifier
Description Power MOSFET(Vdss=200V, Rds(on)=0.15ohm, Id=18A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187115-IRF640N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian IRF640N CAD Model

Description

The IRF640N is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier (now Infineon Technologies). This N-channel MOSFET is designed for high-voltage, high-speed switching applications. It features a low on-resistance and is widely used in power supplies, motor control, and other power electronics circuits.

Applications

  • Switch Mode Power Supplies (SMPS): Used as the primary switching element in SMPS circuits.
  • Motor Control Circuits: Found in DC motor speed control and other motor drive applications.
  • Uninterruptible Power Supplies (UPS): Implemented in UPS systems to switch between battery and AC power.
  • High Voltage DC-DC Converters: Utilized in DC-DC converters that require high voltage operation.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.

Features

  • N-Channel MOSFET: Provides efficient current control for switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, resulting in higher efficiency.
  • High Voltage Rating: Suitable for high voltage applications.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Rated: Designed to withstand avalanche breakdown, enhancing reliability.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Reliable Operation: Avalanche rating provides robustness against voltage transients.
  • Versatile Application: Suitable for a wide range of power electronics applications.
  • Simplified Circuit Design: Easy to drive and implement in various circuit topologies.
  • Improved Performance: Fast switching speed enhances performance in high-frequency applications.

Additional Details

The IRF640N has specific voltage and current ratings that must be considered in circuit design. Refer to the Infineon Technologies datasheet for detailed specifications, including gate charge, drain-source voltage, and continuous drain current. Proper thermal management (heatsinking) is often required to ensure reliable operation at high power levels.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
600+ $0.1670 $100.2000
930+ $0.1613 $150.0090
1,335+ $0.1500 $200.2500
1,735+ $0.1444 $250.5340
2,165+ $0.1388 $300.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess