EN
  • EN
  • DE

IRF6621

Part No IRF6621
Manufacturer International Rectifier
Description The IRF6621 combines the latest HEXFET Power MOSFET Silicon technology with the advanced DirectFET packaging to achieve the lowest on-state resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187141-IRF6621
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF6621 CAD Model

Description

The IRF6621 is a DirectFET power MOSFET manufactured by International Rectifier (now Infineon). It's specifically designed for high-frequency synchronous buck converters and other power management applications where efficiency and power density are critical. Its key characteristics include very low on-resistance and gate charge, coupled with the thermally efficient DirectFET packaging.

Applications:

  • Synchronous rectification in DC-DC converters
  • Voltage Regulator Modules (VRMs)
  • Point-of-Load (POL) converters
  • High-frequency switching power supplies
  • Power management in servers, laptops, and other computing devices

Features:

  • Ultra-low on-resistance (RDS(on)) for minimal conduction losses
  • Low gate charge (Qg) for reduced switching losses
  • DirectFET package offering superior thermal performance
  • Optimized for high-frequency operation
  • Avalanche rated for robustness

Benefits:

  • Significantly improved power conversion efficiency
  • Reduced heat generation and improved thermal management
  • Smaller footprint and higher power density
  • Simplified gate drive circuitry
  • Enhanced system reliability and longevity

Additional Details:

The DirectFET package of the IRF6621 allows for efficient heat transfer directly from the die to the PCB, enabling higher power densities. The low gate charge minimizes the energy required to switch the MOSFET, further contributing to higher efficiency. This device is often chosen for applications where size, weight, and power consumption are paramount. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions, including drain-source voltage (VDS) and continuous drain current (ID).

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,785 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess