EN
  • EN
  • DE

IRFH4210DPBF

Part No IRFH4210DPBF
Manufacturer International Rectifier
Description Synchronous Rectifier MOSFET for Synchronous Buck Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187598-IRFH4210DPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFH4210DPBF CAD Model

Description

The IRFH4210DPBF is a 30V, 12 mΩ, 23A Dual N-Channel HEXFET® Power MOSFET in a 5x6 PQFN package from International Rectifier (now Infineon Technologies). It's designed for high-efficiency synchronous rectification and DC-DC conversion applications.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management in Notebooks and Servers
  • High-Frequency Switching Applications
  • Point-of-Load (POL) Converters

Features:

  • Dual N-Channel MOSFETs: Integrates two N-channel MOSFETs in a single package.
  • Low RDS(on): Minimizes conduction losses for improved efficiency.
  • Optimized for Synchronous Rectification: Reduces switching losses in synchronous rectifier circuits.
  • 5x6 PQFN Package: Provides excellent thermal performance and a small footprint.
  • Lead-Free: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation and improves overall system efficiency.
  • Compact Design: 5x6 PQFN package enables high power density.
  • Simplified Layout: Dual MOSFET configuration simplifies PCB layout.
  • Improved Thermal Performance: PQFN package provides excellent heat dissipation.
  • Environmentally Friendly: Lead-free construction supports environmental initiatives.

Additional Details:

The IRFH4210DPBF has a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating of 23A. The typical RDS(on) value at Vgs = 10V is 0.012 Ohms. The gate threshold voltage is typically between 1V and 2.5V. It is available in a 5x6 PQFN package.

This MOSFET is particularly well-suited for synchronous rectification in high-frequency DC-DC converters. The dual MOSFET configuration allows for efficient and compact designs, while the PQFN package provides excellent thermal performance. The low RDS(on) minimizes conduction losses, ensuring high efficiency and reduced heat generation. The IRFH4210DPBF is a reliable and efficient solution for demanding power management applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess