EN
  • EN
  • DE

IRFH5250PBF

Part No IRFH5250PBF
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187612-IRFH5250PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFH5250PBF CAD Model

Description

The IRFH5250PBF is a high-performance MOSFET designed for synchronous rectification and high-frequency DC-DC converters, offering extremely low on-resistance and gate charge for minimal power loss and maximized efficiency. This device from International Rectifier is optimized for high power density applications requiring efficient power management.

Applications:

  • Synchronous Rectification: Optimized for synchronous buck converters to boost efficiency.
  • DC-DC Converters: Used in high-frequency DC-DC converters for power management.
  • Point-of-Load (POL) Converters: Applied in POL converters to efficiently deliver power.
  • Server Power Supplies: Suitable for power management in server applications.
  • High-Efficiency Power Supplies: Utilized in any application demanding high efficiency and compact power solutions.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses significantly.
  • Low Gate Charge (Qg): Minimizes switching losses for better efficiency.
  • High Switching Speed: Enables efficient operation at high frequencies.
  • Optimized for Synchronous Rectification: Specifically designed for synchronous rectification applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly, adhering to industry standards.

Benefits:

  • Maximized Efficiency: Reduces power losses to achieve maximum efficiency in power conversion.
  • High Power Density: Delivers high power in a compact design.
  • Reliable Performance: Ensures reliable operation in demanding power applications.
  • Simplified Thermal Management: Low losses reduce heat generation, easing thermal design.
  • Eco-Friendly: Compliant with lead-free and RoHS standards for reduced environmental impact.

Additional Details:

The IRFH5250PBF is typically packaged in a PQFN or similar surface-mount package to enhance thermal performance. Critical electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Consult the manufacturer's datasheet for detailed specifications, thermal characteristics, and application guidelines to ensure optimal integration and performance in your design.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7868 $62.5380
80+ $1.4669 $117.3520
125+ $1.4207 $177.5875
170+ $1.3745 $233.6650
220+ $1.3294 $292.4680
295+ $1.1920 $351.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess