EN
  • EN
  • DE

IRFZ24VPBF

Part No IRFZ24VPBF
Manufacturer International Rectifier
Description HEXFET® Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188168-IRFZ24VPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFZ24VPBF CAD Model

Description

The IRFZ24VPBF is an N-Channel power MOSFET from International Rectifier, designed for high-efficiency switching applications. This MOSFET is known for its low gate charge, fast switching speed, and avalanche ruggedness. It is well-suited for a variety of power management and control circuits.

Applications:

  • DC-DC converters
  • PWM motor control
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters
  • Synchronous rectification
  • Power tool applications

Features:

  • N-Channel enhancement mode: Provides efficient switching with a gate voltage applied to turn the device on.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency at high frequencies.
  • Fast switching speed: Enables high-frequency operation, minimizing switching losses.
  • Avalanche rated: Ensures robustness against voltage spikes and transients.
  • Lead-free package: Compliant with environmental regulations.
  • Logic-level gate drive: Allows direct control from microcontrollers and other logic circuits.

Benefits:

  • Increased efficiency: Low gate charge and fast switching speed reduce switching losses, resulting in higher efficiency.
  • Improved reliability: Avalanche rating ensures robustness against voltage transients, enhancing system reliability.
  • Simplified control: Logic-level gate drive simplifies circuit design and reduces component count.
  • Reduced power dissipation: Fast switching speed minimizes switching losses, reducing overall power dissipation.
  • Compact size: Available in a standard TO-220 package for easy mounting and heat sinking.

Additional Details:

The IRFZ24VPBF features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 17A. The gate-source voltage (VGS) is rated at ±20V. The on-resistance (RDS(on)) is typically 0.07 Ohms at VGS = 10V. This MOSFET is commonly used in applications where an N-channel MOSFET is required for high-speed switching and efficient power management. Its robust characteristics and ease of use make it a preferred choice for various power electronic designs.

The low gate charge contributes to its ability to switch quickly and efficiently, making it suitable for high-frequency applications. The avalanche rating ensures it can withstand transient voltage spikes, improving the overall reliability of the circuit.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9362 $62.5534
16+ $7.3331 $117.3296
25+ $7.1033 $177.5825
34+ $6.8746 $233.7364
44+ $6.6447 $292.3668
59+ $5.9575 $351.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess