EN
  • EN
  • DE

IRFZ34N

Part No IRFZ34N
Manufacturer International Rectifier
Description Power MOSFET(Vdss=55V, Rds(on)=0.040ohm, Id=26A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188172-IRFZ34N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRFZ34N CAD Model

Description

The IRFZ34N is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier. It's designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, motor control, and other applications requiring efficient power control.

Applications:

  • DC-DC converters
  • Power supplies
  • Motor control
  • Inverters
  • Solid-state relays
  • Load switching

Features:

  • Advanced Process Technology: Provides high efficiency and reliability.
  • Dynamic dv/dt Rating: Ensures stable operation under rapidly changing voltage conditions.
  • 175°C Operating Temperature: Allows for use in high-temperature environments.
  • Fast Switching: Minimizes switching losses and improves overall system efficiency.
  • Avalanche Rated: Can withstand occasional avalanche breakdown events.
  • Lead-Free: RoHS compliant and environmentally friendly.

Benefits:

  • Improved System Efficiency: Reduces power losses in switching applications.
  • Increased Reliability: Provides stable and dependable performance over a wide range of operating conditions.
  • Simplified Thermal Management: Operates efficiently at higher temperatures, reducing the need for bulky heat sinks in some applications.
  • Faster Switching Speeds: Enables higher frequency operation and improved transient response.
  • Enhanced Ruggedness: Can withstand voltage spikes and transient events.

Additional Details:

The IRFZ34N has a drain-source voltage (Vdss) of 60V, a continuous drain current (Id) of 30A, and a pulsed drain current (Idm) of 110A. The gate-source voltage (Vgs) is ±20V. The on-resistance (Rds(on)) is typically 0.05 ohms at Vgs = 10V. The package is a TO-220AB through-hole package, making it easy to mount and heatsink. The threshold voltage (Vgs(th)) is typically 2 to 4 volts. This MOSFET is designed for applications where efficiency, speed, and reliability are critical factors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2076 $50.8620
515+ $0.1944 $100.1160
800+ $0.1879 $150.3200
1,145+ $0.1747 $200.0315
1,490+ $0.1682 $250.6180
1,860+ $0.1616 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess