EN
  • EN
  • DE

MAX1627ESA+

Part No MAX1627ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 021177-MAX1627ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1627ESA+ CAD Model

Description

Maxim Integrated MAX1627ESA+ Step-Down Controller

The MAX1627ESA+ from Maxim Integrated is a high-efficiency, synchronous, step-down controller designed for voltage regulation in a wide range of electronic applications. This compact and robust integrated circuit is ideal for converting higher voltage inputs to lower voltage outputs with excellent power efficiency, making it a popular choice for portable devices, computing systems, and industrial equipment.

Key Features:

  • Adjustable Output Voltage: The MAX1627ESA+ allows for an adjustable output voltage that can be set to meet the specific needs of the application, providing great versatility in design.
  • Synchronous Rectification: With its synchronous rectification topology, this controller achieves higher efficiency compared to traditional diode-rectified solutions, especially at low output voltages.
  • High Efficiency: The device is capable of up to 95% efficiency, which reduces power loss and heat generation, extending the life of the product it powers.
  • Wide Input Voltage Range: It can operate with input voltages ranging from 5V to 28V, accommodating a variety of power sources and system requirements.
  • Compact SO-8 Package: The MAX1627ESA+ comes in a small-outline SO-8 package, which is suitable for space-constrained applications.
  • Overcurrent Protection: The built-in overcurrent protection feature helps to prevent damage to the device and the system in the event of a current overload.
  • Thermal Shutdown: Thermal shutdown functionality ensures the device operates within safe temperature ranges, further enhancing system reliability.

Applications:

  • Notebook Computers
  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Power Systems
  • Networking Devices

The MAX1627ESA+ is engineered to deliver stable and reliable performance, with features such as soft-start to minimize inrush current during startup, and a high switching frequency that allows for the use of smaller external components. Its advanced control architecture ensures tight voltage regulation and fast transient response, which is critical for powering sensitive electronic devices.

With its combination of efficiency, flexibility, and protection features, the MAX1627ESA+ from Maxim Integrated stands out as a high-performance solution for DC-DC conversion in sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6062 $52.1240
47+ $2.1384 $100.5048
73+ $2.0716 $151.2268
100+ $2.0047 $200.4700
130+ $1.9379 $251.9270
173+ $1.7374 $300.5702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess