EN
  • EN
  • DE

PT8A9010WE

Part No PT8A9010WE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER SO-16 / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Last Time Buy
Base Product Number PT8A9010
Standard Package 50 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1152652-PT8A9010WE
Ultra Librarian 3D Model Ultra Librarian PT8A9010WE CAD Model

Description

Product Overview: PT8A9010WE from Diodes Incorporated

The PT8A9010WE is a high-performance, low-power timer IC designed and manufactured by Diodes Incorporated. This versatile integrated circuit is engineered to provide reliable timing solutions across a wide range of consumer electronics, home appliances, and industrial equipment. Its compact SOT-26 package makes it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Timing Periods: The IC offers a broad range of timing periods that can be easily adjusted to suit various application requirements, providing flexibility in design.
  • Low Power Consumption: The PT8A9010WE is designed for energy efficiency, which helps extend battery life in portable devices and reduces power costs in stationary applications.
  • High Accuracy: With its precision timing capabilities, the PT8A9010WE ensures that timing functions are executed with high accuracy, which is critical in many timing-critical applications.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating different power supply levels and ensuring compatibility with a variety of electronic systems.
  • Operating Temperature Range: The timer IC is built to perform reliably in diverse environmental conditions with an operating temperature range that suits most commercial and industrial applications.

Applications

The PT8A9010WE is suitable for a multitude of applications, including but not limited to:

  • Consumer Electronics (e.g., cameras, toys, games)
  • Home Appliances (e.g., microwave ovens, electric fans)
  • Industrial Controls (e.g., process timers, delay timers)
  • Portable Devices (requiring battery-saving features)

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PT8A9010WE is no exception. The product is manufactured under stringent quality control processes, ensuring that each IC meets the highest standards of performance and durability. Customers can trust the PT8A9010WE to deliver consistent and reliable operation over its intended lifespan, making it a smart choice for designers and manufacturers seeking a dependable timing solution.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess