EN
  • EN
  • DE

SN74ABT574AN

Part No SN74ABT574AN
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200MHz
Max Propagation Delay @ V, Max CL 6.6ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 250μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 764854-SN74ABT574AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT574AN CAD Model

Description

SN74ABT574AN Octal Edge-Triggered D-Type Flip-Flops

The SN74ABT574AN is a high-performance integrated circuit from Texas Instruments, designed to provide reliable data storage and transfer in a wide range of digital applications. This device is part of the ABT family, which is known for its advanced biCMOS technology that combines the speed of CMOS with the output drive and input thresholds of bipolar transistors. The SN74ABT574AN is an octal (eight-bit) edge-triggered D-type flip-flop with a clear function, making it ideal for use in temporary data storage, data transference, and system control applications.

Each flip-flop in the SN74ABT574AN has a direct clear (CLR) input and a D-type data input. The device captures data on the rising edge of the clock (CLK) input, ensuring precise timing and synchronization in digital circuits. The information on the data (D) input is transferred to the corresponding flip-flop's output (Q) when the clock pulse occurs, making it essential for applications that require data to be stored or transferred at specific intervals.

This integrated circuit comes in a 20-pin DIP (Dual In-line Package) that is easy to handle and integrate into a variety of electronic systems. The SN74ABT574AN operates over a broad voltage range and offers features such as 3-state outputs, which allow for connection to a bus-structured system. This enables multiple devices to share the same bus lines without interference, as the outputs can be effectively "disconnected" from the bus by putting them in a high-impedance state.

The SN74ABT574AN is characterized for operation from -40°C to 85°C, ensuring reliability and functionality under a wide range of environmental conditions. It is also designed to have improved output drive capability, allowing for the direct drive of heavier loads with minimal power consumption. With its robust design and advanced features, the SN74ABT574AN from Texas Instruments is a versatile choice for designers looking to implement efficient data storage and transfer mechanisms in their digital systems.

For detailed specifications, application notes, and usage recommendations, it is advisable to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9677 $53.2235
130+ $0.7941 $103.2330
200+ $0.7692 $153.8400
270+ $0.7444 $200.9880
350+ $0.7196 $251.8600
465+ $0.6452 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess