EN
  • EN
  • DE

ATMXT1189TAT-I2C-PCB

Part No ATMXT1189TAT-I2C-PCB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR MXT1189TAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Product Status Active
Type Interface
Function Touch Screen Controller
Utilized IC / Part mXT1189TAT
Supplied Contents Board(s)
Base Product Number ATMXT1189
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 862386-ATMXT1189TAT-I2C-PCB
Ultra Librarian 3D Model Ultra Librarian ATMXT1189TAT-I2C-PCB CAD Model

Description

The ATMXT1189TAT-I2C-PCB from Microchip Technology is a high-performance touch controller PCB (Printed Circuit Board) designed to offer exceptional touch sensing capabilities for a wide range of applications. This cutting-edge product is part of Microchip's maXTouch® series, which is renowned for its advanced touch solutions.

Key Features

  • maXTouch® Controller: The ATMXT1189TAT-I2C-PCB is equipped with Microchip's proprietary maXTouch® technology, which provides superior touch performance and noise immunity.
  • I2C Interface: This PCB comes with an I2C interface, ensuring easy integration with most microcontrollers and processors, facilitating seamless communication and data transfer.
  • High Touch Sensitivity: The high sensitivity of the touch controller allows for accurate and responsive touch detection, even with light touches or through a protective cover.
  • Multi-Touch Capability: It supports multi-touch functionality, enabling the recognition of multiple touch points simultaneously, which is essential for modern touch-based user interfaces.
  • Robust Design: The PCB is designed to be robust against environmental factors such as temperature fluctuations and electromagnetic interference, ensuring reliable performance in a variety of conditions.

Applications

The ATMXT1189TAT-I2C-PCB is versatile and can be used in numerous applications, including but not limited to:

  • Smart appliances
  • Automotive touch controls
  • Interactive kiosks
  • Personal electronics
  • Industrial control panels

Technical Specifications

The device offers an array of technical specifications that make it suitable for a broad spectrum of touch-enabled devices. It is built to work seamlessly with various screen types and sizes, providing designers and engineers with a flexible and reliable touch control solution.

Conclusion

The ATMXT1189TAT-I2C-PCB is a testament to Microchip Technology's commitment to providing advanced touch solutions. With its robust design, multi-touch capability, and high sensitivity, it stands as an ideal choice for developers looking to incorporate reliable touch functionalities into their products.

You May Also Be Interested in

Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess