EN
  • EN
  • DE

MMBT3416LT3G

Part No MMBT3416LT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.1A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 3mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 75 @ 2mA, 4.5V
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023745-MMBT3416LT3G
Ultra Librarian 3D Model Ultra Librarian MMBT3416LT3G CAD Model

Description

ON Semiconductor MMBT3416LT3G - Bipolar (BJT) Transistor Pair

The ON Semiconductor MMBT3416LT3G is a matched pair of high-performance, surface-mount bipolar junction transistors (BJTs) designed for a wide array of electronic applications. This product features two PNP transistors in a single SOT-23 package, making it an ideal choice for space-constrained applications that require matched transistor pairs.

Key Features:

  • Device Type: Matched Pair of PNP Transistors
  • Package: SOT-23, a compact surface-mount package that is suitable for automated assembly processes.
  • Configuration: The transistors are configured in a monolithic chip, ensuring excellent matching characteristics.
  • Collector-Emitter Voltage (Vceo): The device can handle voltages up to -40V, making it suitable for a variety of circuits.
  • Collector Current (Ic): Capable of a continuous collector current up to -500 mA, providing sufficient current for many signal processing applications.
  • Power Dissipation: With a power dissipation of 225 mW, these transistors can handle moderate power levels in their designated applications.
  • Gain Bandwidth Product (fT): The device features a gain bandwidth product of 300 MHz, ensuring high-frequency performance.
  • Matching Characteristics: The transistors are closely matched in terms of DC current gain and other electrical characteristics, which is critical for applications such as differential amplifiers and current mirrors.

Applications:

The MMBT3416LT3G is versatile and can be used in various applications, such as:

  • Current mirror circuits
  • Differential amplifiers
  • Audio amplifiers
  • Signal processing
  • Analog switches
  • General purpose amplification

ON Semiconductor's commitment to quality ensures that the MMBT3416LT3G transistors meet the highest standards for performance and reliability. The device's robust construction and excellent matching characteristics make it a reliable choice for designers looking to optimize their circuit designs with matched BJT pairs.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0260 $50.0500
4,675+ $0.0214 $100.0450
7,250+ $0.0207 $150.0750
10,000+ $0.0200 $200.0000
12,890+ $0.0194 $250.0660
17,245+ $0.0174 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess