EN
  • EN
  • DE

IRGP20B120UD-E

Part No IRGP20B120UD-E
Manufacturer International Rectifier
Description INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188356-IRGP20B120UD-E
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGP20B120UD-E CAD Model

Description

The IRGP20B120UD-E is an Insulated Gate Bipolar Transistor (IGBT) from International Rectifier (now Infineon Technologies). It is designed for high-voltage, high-current, and high-speed switching applications. This IGBT is commonly used in uninterruptible power supplies (UPS), welding equipment, and induction heating systems, where efficiency and reliability are critical.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating
  • Power factor correction (PFC)
  • Solar inverters
  • Motor drives

Features:

  • High Speed Switching: Optimized for high-frequency operations, minimizing switching losses.
  • Low VCE(on): Reduces conduction losses and improves overall efficiency.
  • Short Circuit Ruggedness: Designed to withstand short-circuit events, enhancing reliability.
  • UltraFast Soft Recovery Diode: Minimizes EMI and improves switching performance.
  • Positive VCE(on) Temperature Coefficient: Facilitates easy paralleling.

Benefits:

  • High Efficiency: Reduces power losses and lowers operating costs.
  • Increased Reliability: Withstands harsh operating conditions and transient events.
  • Simplified Circuit Design: Positive temperature coefficient simplifies paralleling.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Faster Switching: Enables higher frequency operation and improved system performance.

Additional Details:

The IRGP20B120UD-E features a collector-emitter voltage (Vces) of 1200V, a continuous collector current (Ic) of 8A at 100°C, and a pulsed collector current (Icm) of 24A. The gate-emitter voltage (Vge) is ±20V. The on-state voltage (Vce(on)) is typically 3.2V at Ic = 8A and Vge = 15V. The device has fast switching characteristics. The package is a TO-220AB through-hole package. This IGBT is engineered for applications demanding robust performance and high efficiency in demanding power conversion environments.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess