EN
  • EN
  • DE

172159-0604

Part No 172159-0604
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description Conn Housing F 4 POS 3.96mm Crimp ST Cable Mount White EdgeMate™ Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Card Thickness 1.5748 mm
Case / Package 0604
Color White
Country of Origin US
Depth 7.6 mm
Flammability Rating UL94 V-2
Gender Female
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Nylon
Insulation Material Nylon
Length 26.26 mm
Max Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Cable, Free Hanging
Number of Circuits 4
Number of Contacts 4
Number of Positions 4
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Pitch 3.96 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Width 16 mm
Win Source Part Number 1185249-172159-0604
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 172159-0604 CAD Model

Description

The Molex 172159-0604 is a card edge connector that comes in a 0604 package.

  • Package: 0604
  • Contacts: 4
  • Rows: 1
  • Pitch: 3.96mm
  • Gender: Female
  • Length: 26.26mm
  • Width: 16mm
  • Housing Material: Nylon
  • Insulation Material: Nylon
  • Card Thickness: 1.5748mm
  • Orientation: Right-Angle
  • RoHS Compliant: Yes
  • Halogen Rating: Low Halogen
  • Approvals: CSA, UL
  • Operating Temperature: 0°C to 75°C

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us
Amphenol
CONN ENERGY EDGE RECEPT STRADDLE / Position Connector
Lowest to $14.6893
Amphenol
CONN EDGE DUAL FMALE 50POS 0.100
Lowest to $24.8816
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess