EN
  • EN
  • DE

IRLML9301TRPBF-(P)

Part No IRLML9301TRPBF-(P)
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-23
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 759675-IRLML9301TRPBF-(P)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLML9301TRPBF-(P) CAD Model

Description

The IRLML9301TRPBF-(P) is a P-Channel MOSFET from International Rectifier (now Infineon Technologies). It's designed for low-voltage, low on-resistance switching applications and is commonly used in portable devices and power management circuits. The 'TRPBF' suffix indicates tape and reel packaging and lead-free construction.

Applications:

  • Load switching
  • Battery management
  • Power management in portable devices
  • DC-DC conversion
  • Analog switches
  • Power distribution

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Logic-level gate drive
  • Surface mount package (SOT-23)
  • Fast switching speed
  • Lead-free

Benefits:

  • Efficient power switching
  • Direct logic-level interface
  • Small footprint for space-constrained applications
  • Reduced power losses and heat generation
  • Improved system performance
  • Environmentally friendly (lead-free)

Additional Details:

The IRLML9301TRPBF-(P) features a low on-resistance, which minimizes power losses during conduction and improves overall efficiency. The logic-level gate drive allows for direct interfacing with microcontrollers and other low-voltage control signals, simplifying circuit design. The SOT-23 surface mount package makes it ideal for applications where board space is limited. The 'P' likely denotes a specific production lot or characteristic refinement, although precise details would be in the product's datasheet. The TRPBF suffix confirms it's provided on Tape and Reel packaging to enable high speed pick and place manufacturing, and it meets Pb-Free requirements.

Typical electrical specifications include a drain-source voltage (VDS) rating (e.g., -30V), a continuous drain current (ID) rating (e.g., -2.9A), and an on-resistance (RDS(on)) value (e.g., 0.085 ohms at VGS = -4.5V). The fast switching speed ensures efficient operation in high-frequency switching applications. As a P-Channel MOSFET, it is turned on by applying a negative voltage to the gate relative to the source.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0790 $50.1650
1,355+ $0.0740 $100.2700
2,100+ $0.0715 $150.1500
3,010+ $0.0665 $200.1650
3,910+ $0.0640 $250.2400
4,880+ $0.0615 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311,330 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess