EN
  • EN
  • DE

IRLR3114Z

Part No IRLR3114Z
Manufacturer International Rectifier
Description N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-252
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731479-IRLR3114Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLR3114Z CAD Model

Description

The IRLR3114Z is a 40V single N-channel HEXFET power MOSFET from International Rectifier (now Infineon Technologies). This device is designed for a wide range of applications, offering efficient power switching capabilities. Its optimized design minimizes on-state resistance and gate charge, contributing to improved system efficiency and reduced power losses.

Applications:

  • DC-DC converters: Used in various DC-DC conversion topologies to efficiently step-up or step-down voltage levels.
  • Power management in portable devices: Suitable for battery management and power distribution in devices like laptops, smartphones, and tablets.
  • Motor control: Employed in low-voltage motor control applications for efficient switching and control.
  • Load switching: Used as a load switch in various electronic systems to control power delivery to different components.
  • Synchronous rectification: Can be used as synchronous rectifier in switching power supplies for improved efficiency.

Features:

  • Logic-Level Gate Drive: Enables direct drive from logic-level circuits, simplifying the design and reducing component count.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency. RDS(on) = 0.013 Ohms @ VGS = 4.5V
  • Fast Switching Speed: Allows for high-frequency operation, improving efficiency in switching applications.
  • Avalanche Rated: Provides robustness against voltage transients and inductive loads.
  • Lead-Free and RoHS Compliant: Meets environmental regulations for hazardous substance control.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power losses, leading to higher efficiency in power conversion applications.
  • Simplified Design: Logic-level gate drive simplifies the interface with control circuitry.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients, improving overall system reliability.
  • Compact Size: Available in a compact package, saving board space.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, improving thermal management.

Additional Details:

The IRLR3114Z is available in a D-PAK (TO-252) package. It has a continuous drain current (ID) of up to 20A and a pulsed drain current (IDM) of up to 80A. The gate-source voltage (VGS) is rated at ±20V. Its operating and storage temperature range is -55°C to +175°C. The device's thermal resistance from junction to ambient (RθJA) is typically 62°C/W, and the thermal resistance from junction to case (RθJC) is typically 2.5°C/W.

This MOSFET is suitable for applications requiring efficient and reliable power switching with logic-level gate drive.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess