EN
  • EN
  • DE

IRS2004S

Part No IRS2004S
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738827-IRS2004S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS2004S CAD Model

Description

The IRS2004S is a high-voltage, high-speed power MOSFET and IGBT driver from International Rectifier (now Infineon Technologies). It is designed for driving two N-channel MOSFETs or IGBTs in a half-bridge configuration. The driver features floating channel design suitable for bootstrap operation and is commonly used in applications requiring efficient and reliable power switching. This driver is optimized for applications demanding fast switching speeds and robust performance.

Applications:

  • Half-Bridge Converters: Used in DC-DC converters, inverters, and motor drives.
  • High-Frequency Welding: Employed in welding equipment to control the switching of power devices.
  • Induction Heating: Utilized in induction heating systems for precise power control.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Class D Audio Amplifiers: Used as gate drivers in high-efficiency Class D audio amplifiers.

Features:

  • Floating Channel Designed for Bootstrap Operation: Allows for high-side gate driving with a simple bootstrap circuit.
  • Typically 200mA/350mA Driving Capability for Both Channels: Provides sufficient current to drive a wide range of MOSFETs and IGBTs.
  • Matched Propagation Delay for Both Channels: Ensures synchronous switching of the high-side and low-side MOSFETs/IGBTs.
  • High-Voltage Rail Up to 200V: Suitable for high-voltage applications.
  • Logic Input Compatible with 3.3V and 5V Logic: Simplifies interfacing with microcontrollers and other digital circuits.
  • Under-Voltage Lockout (UVLO) for Both Channels: Prevents MOSFETs/IGBTs from operating in a partially enhanced state.
  • RoHS Compliant: Meets environmental standards for lead-free products.
  • SOIC Package: Surface mount package suitable for automated assembly.

Benefits:

  • Efficient Power Switching: Enables fast and efficient switching of power MOSFETs and IGBTs.
  • Simplified High-Side Driving: Bootstrap operation simplifies the design of high-side gate drive circuits.
  • Reduced Component Count: Integrates gate drive functionality into a single package.
  • Improved System Performance: Matched propagation delay minimizes dead-time and improves efficiency.
  • Enhanced Reliability: UVLO protection prevents device damage due to insufficient gate voltage.
  • Easy Integration: Logic-level compatible inputs simplify interfacing with control circuits.

Additional Details:

The IRS2004S typically operates with a supply voltage range of 10V to 20V. The propagation delay is a critical parameter that affects switching performance. It is essential to consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes before using this device in any application. Proper layout techniques are crucial for minimizing noise and ensuring stable operation. A bootstrap capacitor is required for high-side gate driving.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3257 $50.4835
330+ $0.3047 $100.5510
510+ $0.2942 $150.0420
735+ $0.2732 $200.8020
955+ $0.2627 $250.8785
1,190+ $0.2522 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294,960 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess