EN
  • EN
  • DE

IRS2092

Part No IRS2092
Manufacturer International Rectifier
Description PROTECTED DIGITAL AUDIO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188736-IRS2092
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS2092 CAD Model

Description

The IRS2092 is a high voltage, high performance Class D audio amplifier driver IC. Manufactured by International Rectifier (now Infineon Technologies), this IC is designed to drive a pair of MOSFETs in a half-bridge configuration for audio amplifier applications. It incorporates advanced features to achieve high efficiency, low distortion, and robust protection.

Applications

  • Home Audio Amplifiers: Used in stereo and multi-channel audio amplifiers for home entertainment systems.
  • Professional Audio Amplifiers: Employed in PA systems, studio monitors, and other professional audio equipment.
  • Automotive Audio Amplifiers: Found in car audio systems, providing high-power amplification.
  • Active Speakers: Integrated into self-powered speakers to drive the internal amplifier.
  • Subwoofers: Drives the amplifier stage in subwoofer systems.

Features

  • Floating PWM Input: Allows direct connection to PWM controllers.
  • Programmable Over-Current Protection: Protects the amplifier from over-current conditions.
  • Under-Voltage Protection: Shuts down the amplifier if the supply voltage drops below a safe level.
  • Over-Temperature Protection: Prevents damage from overheating by shutting down the amplifier.
  • Dead-Time Control: Optimizes dead-time to minimize distortion and improve efficiency.
  • High Noise Immunity: Robust design minimizes the impact of noise and interference.

Benefits

  • High Efficiency: Class D operation provides high power efficiency, reducing heat dissipation and energy consumption.
  • Low Distortion: Advanced modulation techniques minimize THD (Total Harmonic Distortion) for high-fidelity audio reproduction.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the amplifier and connected speakers.
  • Compact Design: Integrated functionality reduces the component count and simplifies circuit design.
  • Versatile Applications: Suitable for a wide range of audio amplifier applications, from consumer to professional.

Technical Specifications

The IRS2092 typically operates with a supply voltage range of ±50V to ±100V, allowing for high output power. The switching frequency can be adjusted to optimize performance and efficiency. The programmable over-current protection allows users to set the current limit according to their specific needs. The dead-time control ensures optimal switching performance, minimizing distortion and maximizing efficiency. The IC is available in a multi-lead package, facilitating easy mounting and heat dissipation. The gate drive capability is designed to drive a wide range of MOSFETs, providing flexibility in amplifier design. The input impedance is high to avoid loading the input signal source.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8571 $53.1426
13+ $8.2857 $107.7141
19+ $8.0000 $152.0000
27+ $7.4286 $200.5722
35+ $7.1429 $250.0015
44+ $6.8572 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,176 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess