EN
  • EN
  • DE

IRS2113S

Part No IRS2113S
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP-16
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 759541-IRS2113S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRS2113S CAD Model

Description

The IRS2113S is a high voltage, high-speed power MOSFET and IGBT driver with independent high and low side referenced output channels. This driver IC is designed for applications requiring efficient and reliable control of power switches in half-bridge configurations. It's a robust solution for motor drives, power supplies, and other power conversion systems.

Applications:

  • Motor Drives: Controlling the speed and torque of electric motors in industrial and automotive applications.
  • Power Supplies: Driving MOSFETs or IGBTs in switching power supplies for computers, servers, and other electronic devices.
  • Inverters: Controlling power switches in inverters for solar power systems, uninterruptible power supplies (UPS), and other applications.
  • Audio Amplifiers: Driving output stages in high-power audio amplifiers.
  • Induction Heating: Controlling the power delivered to induction heating coils.

Features:

  • Floating Channel Designed for Bootstrap Operation: Allows for high-side gate drive with a simple bootstrap circuit.
  • Gate Drive Supply Range from 10V to 20V: Provides flexibility in selecting the gate drive voltage.
  • Logic Input Compatibility: Compatible with standard logic levels (3.3V and 5V).
  • CMOS Schmitt-Triggered Inputs with Pull-down: Ensures reliable switching and noise immunity.
  • Matched Propagation Delay for Both Channels: Minimizes dead time and improves efficiency.
  • High-Side Output Voltage up to 600V: Suitable for high-voltage applications.
  • Typical 290mA Source and 600mA Sink Drive Capability: Provides sufficient current to drive large MOSFETs and IGBTs.
  • Under Voltage Lockout for Both Channels: Prevents operation with insufficient gate drive voltage, protecting the power switches.

Benefits:

  • Improved Efficiency: Fast switching speeds and matched propagation delays minimize switching losses.
  • Simplified Design: Bootstrap operation simplifies the high-side gate drive circuit.
  • Increased Reliability: Under-voltage lockout and other protection features enhance system reliability.
  • Reduced Component Count: Integration of gate drive circuitry reduces the number of external components required.
  • Enhanced Performance: High drive capability and low propagation delay contribute to improved performance.

The IRS2113S is typically packaged in an SOIC package, making it easy to integrate into circuit boards. It's designed for operation over a wide temperature range, making it suitable for demanding industrial and automotive applications. Its robust design and comprehensive feature set make it a popular choice for designers seeking a reliable and efficient gate driver solution. The device's ability to drive both MOSFETs and IGBTs provides flexibility in selecting the appropriate power switch for a given application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,187 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess