EN
  • EN
  • DE

IRS2186

Part No IRS2186
Manufacturer International Rectifier
Description HIGH AND LOW SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188779-IRS2186
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian IRS2186 CAD Model

Description

The IRS2186 is a high-voltage, high-speed power MOSFET and IGBT driver with independent high- and low-side referenced output channels. Manufactured by International Rectifier (now Infineon Technologies), this driver is designed for applications requiring precise control of power switches.

Applications:

  • Motor Control: Drives MOSFETs or IGBTs in motor control circuits for appliances, industrial drives, and electric vehicles.
  • Power Supplies: Used in power supplies (SMPS, UPS) to control the switching of power transistors.
  • Lighting Ballasts: Drives the power switches in electronic ballasts for fluorescent and LED lighting.
  • Induction Heating: Controls the high-frequency switching of power devices in induction heating systems.
  • Welding Equipment: Utilized in welding inverters to drive the power transistors.

Features:

  • Floating Channel Designed for Bootstrap Operation: Simplifies the high-side drive circuitry.
  • Gate Drive Supply Range from 10 V to 20 V: Provides flexibility in supply voltage selection.
  • Logic Input 3.3 V Capability: Allows for direct interface with logic-level microcontrollers.
  • CMOS Schmitt-Triggered Inputs: Improves noise immunity and prevents false triggering.
  • Output Source/Sink Current Capability: High current drive for fast switching of power devices.
  • Matched Propagation Delay for Both Channels: Ensures symmetrical switching performance.
  • Under-Voltage Lockout (UVLO) for Both Channels: Prevents operation at low supply voltages to protect the power devices.

Benefits:

  • Efficient Power Switching: High-speed operation minimizes switching losses.
  • Simplified Design: Integrated features reduce external component count.
  • Robust Performance: UVLO and over-current protection enhance system reliability.
  • Flexible Interface: Logic-level inputs allow easy integration with control circuits.
  • Enhanced System Protection: UVLO prevents damage to power devices due to low supply voltage.

The IRS2186 is typically used in applications where high-side and low-side MOSFET or IGBT drivers are required. It operates with a wide range of supply voltages and provides robust protection features to ensure reliable system operation. The device is available in various packages, including SOIC and DIP. Consult the Infineon Technologies datasheet for detailed electrical characteristics, timing diagrams, and package specifications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess