EN
  • EN
  • DE

IRS4426S

Part No IRS4426S
Manufacturer International Rectifier
Description DUAL LOW SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188819-IRS4426S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS4426S CAD Model

Description

The IRS4426S is a high-speed power MOSFET driver from International Rectifier (now Infineon Technologies). It is designed to drive both high-side and low-side N-channel MOSFETs in a half-bridge configuration. This driver provides the necessary gate drive voltage and current to efficiently switch power MOSFETs in various applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor drives
  • Uninterruptible power supplies (UPS)

Features:

  • Floating channel designed for bootstrap operation
  • Typically 200mA sourcing current and 350mA sinking current
  • 3.3V, 5V and 15V input logic compatible
  • Matched propagation delay for both channels
  • Undervoltage lockout (UVLO) protection

Benefits:

  • Allows for driving high-side N-channel MOSFETs using bootstrap circuitry.
  • Provides sufficient gate drive current for efficient MOSFET switching.
  • Simplifies interfacing with various logic controllers.
  • Ensures accurate timing in half-bridge configurations.
  • Protects the MOSFETs from damage due to low supply voltage.

Additional Details:

The IRS4426S operates with a supply voltage range of 10V to 20V. It features a floating channel that can be used to drive a high-side N-channel MOSFET. The driver provides a typical sourcing current of 200mA and a sinking current of 350mA. The input logic is compatible with 3.3V, 5V, and 15V logic levels. The propagation delay is matched between the high-side and low-side channels to ensure accurate timing. The UVLO protection prevents the MOSFETs from being driven when the supply voltage is too low. The device comes in an 8-lead SOIC package.

This MOSFET driver is commonly used in applications where efficient and reliable switching of power MOSFETs is required. Its features and performance make it suitable for a wide range of power conversion and motor control applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess