EN
  • EN
  • DE

PI74FCT162Q244CTAX

Part No PI74FCT162Q244CTAX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275074-PI74FCT162Q244CTAX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT162Q244CTAX CAD Model

Description

The PI74FCT162Q244CTAX is a 16-Bit Buffer/Line Driver with 3-State Outputs manufactured by Pericom Semiconductor. It's designed for high-performance applications requiring signal buffering and driving across buses and transmission lines. The 3-state outputs allow for bus isolation and efficient data transfer.

Applications

  • Clock drivers
  • Memory address drivers
  • Bus Buffering
  • Line Driving
  • Data Isolation

Features

  • 16-Bit Buffer/Line Driver: Supports wide data paths.
  • 3-State Outputs: Enables bus isolation and sharing.
  • High-Speed Operation: Minimizes propagation delays for enhanced system performance.
  • Low Ground Bounce: Reduces noise and improves signal quality.
  • TTL Compatible Inputs: Allows easy interfacing with TTL logic devices.
  • Low Power Consumption: Minimizes energy requirements and heat dissipation.

Benefits

  • Increased System Performance: High-speed operation improves data transfer rates.
  • Reduced Noise: Low ground bounce reduces signal distortion.
  • Simplified System Design: TTL compatibility simplifies interfacing.
  • Enhanced System Flexibility: 3-state outputs allow for flexible bus configurations.
  • Reduced Power Consumption: Low power design improves energy efficiency.
  • Improved Signal Integrity: Provides strong drive capability for reliable signal transmission.

Additional Details

The PI74FCT162Q244CTAX operates from a supply voltage typically between 4.5V and 5.5V. It's commonly packaged in TSSOP or similar surface mount packages for high-density board layouts. Propagation delays are very short, making it suitable for high-speed synchronous and asynchronous systems. The 3-state outputs provide a high-impedance state, allowing multiple devices to share the same bus. Common applications include memory address driving, clock distribution, and general-purpose bus buffering. Its robust design minimizes signal reflection and crosstalk, contributing to overall system reliability. The low-power consumption makes it suitable for battery-powered applications. It meets industry standards for signal integrity and electromagnetic compatibility. It is frequently used to boost signals across longer distances on printed circuit boards.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess