EN
  • EN
  • DE

TC7ST32FU

Part No TC7ST32FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358824-TC7ST32FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7ST32FU CAD Model

Description

The TC7ST32FU is a single 2-input OR gate from Toshiba Semiconductor and Storage, belonging to the TC7ST series of low-voltage logic gates. The 'FU' designation typically indicates a specific package, usually a small surface-mount type ideal for space-constrained applications. This gate performs the logical OR function, where the output is high if either one or both inputs are high. It's designed for low power consumption and high-speed operation.

Applications

  • Portable Electronics: Used in devices like mobile phones, tablets, and MP3 players.
  • Consumer Electronics: Found in televisions, DVD players, and home audio systems.
  • Industrial Control Systems: Implemented in PLCs and other automation equipment.
  • Computer Systems: Integrated into peripherals and embedded systems.
  • Medical Devices: Utilized in portable medical equipment and monitoring devices.

Features

  • Single 2-Input OR Gate: Performs the logical OR function.
  • Low Power Consumption: Minimizes energy usage for battery-powered applications.
  • High-Speed Operation: Provides fast switching speeds for efficient data processing.
  • Small Package Size: Available in ultra-small surface-mount packages.
  • Wide Operating Voltage Range: Operates reliably across a range of supply voltages.

Benefits

  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Compact System Design: Small package size allows for higher density board layouts.
  • Improved System Performance: High-speed operation ensures fast and efficient data processing.
  • Reliable Performance: Wide operating voltage range provides stable operation under varying conditions.
  • Simplified Logic Implementation: Single gate simplifies circuit design.

The TC7ST32FU usually comes in a US8 package or similar. The supply voltage range is typically 1.65V to 5.5V. Input thresholds are CMOS and TTL compatible. Propagation delay times are generally in the nanosecond range, facilitating high-speed switching. It is designed to operate over a broad temperature range, making it suitable for diverse environmental conditions.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess