EN
  • EN
  • DE

GUS-QS20TLF-680-K-680-K

Part No GUS-QS20TLF-680-K-680-K
Manufacturer International Resistive
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061379-GUS-QS20TLF-680-K-680-K
Categories Resistor Networks,Arrays
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GUS-QS20TLF-680-K-680-K CAD Model

Description

The GUS-QS20TLF-680-K-680-K is a thick film resistor network or array manufactured by International Resistive. It consists of multiple resistors integrated into a single package, designed to provide precise and stable resistance values. The '680-K' indicates that each resistor in the array has a resistance value of 68 Ohms with a tolerance of 10% (K = ±10%).

Applications:

  • Voltage dividers: Used to create precise voltage levels in electronic circuits.
  • Current limiting: Employed to protect components from excessive current.
  • Pull-up/pull-down resistors: Used in digital circuits to define logic levels.
  • Feedback networks: Incorporated in amplifier circuits to control gain.
  • LED current limiting: Provides current limiting for individual LEDs or LED strings.

Features:

  • Multiple resistors in a single package: Saves board space and simplifies assembly.
  • Thick film technology: Provides stable and reliable resistance values.
  • Surface mount technology (SMT): Enables automated assembly.
  • Compact size: Allows for integration into small devices.
  • Available in various resistance values and tolerances: Offers flexibility in circuit design.

Benefits:

  • Reduced component count: Simplifies circuit design and assembly.
  • Improved circuit performance: Provides precise and stable resistance values.
  • Increased reliability: Offers consistent performance over time and temperature.
  • Compact design: Allows for integration into small devices.
  • Cost-effective solution: Reduces overall system cost.

Additional Details:

The GUS-QS20TLF-680-K-680-K typically has a power rating depending on the package size and the number of resistors in the array. The operating temperature range is typically -55°C to +125°C. The temperature coefficient of resistance (TCR) indicates how much the resistance value changes with temperature. Resistor networks and arrays are often used to match component placement and consistency in modern designs. The exact number of resistors within the array will depend on the exact package specifications.

You May Also Be Interested in

Yageo
RES ARRAY 8 RES 22K OHM 1206
Need more? Email Us
KOA Speer
Resistor Networks & Arrays 1/16watt 15Kohms 5% CONCAVE SQUARE
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.1165
Royal Ohm
4D03WGJ0221T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 220R datasheet, inventory, & pricing.
Lowest to $0.0055
Panasonic
EXB-38V331JV Panasonic Resistor Networks & Arrays 330 OHM 5% datasheet, inventory, & pricing.
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Lowest to $1.7463
Royal Ohm
4D03WGF3901T5E Royalohm Resistor Networks & Arrays 1/16W 0.01 3.9K datasheet, inventory, & pricing.
Lowest to $0.0198
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Analog Devices Inc.
RES ARRAY 4 RES 1K OHM 8TSSOP
Lowest to $17.5940

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess